Triangle Manufacturing Company Oil Cup Pillow Block Mounted Bearing BFE19A

Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.
Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Oil Cup Pillow Block Mounted Bearing - BFE19A - Triangle Manufacturing Company
Oshkosh, WI, USA
Oil Cup Pillow Block Mounted Bearing
BFE19A
Oil Cup Pillow Block Mounted Bearing BFE19A
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BFE19A
Product Name Oil Cup Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21132 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2 inch (50.8 mm)
View Details
2 suppliers