Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BFE13G

Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.
Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BFE13G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BFE13G
Grease Fit Pillow Block Mounted Bearing BFE13G
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BFE13G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 0.8125 inch (20.64 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Ball Bearing Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details