Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BFE12G

Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.
Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BFE12G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BFE12G
Grease Fit Pillow Block Mounted Bearing BFE12G
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BFE12G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details