Triangle Manufacturing Company Miniature Pillow Block Mounted Bearing BD1510P

Description
Pillow block mounted bearings are attached on a line parallel to the rotating shaft’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other bearing material required on a special basis. Our affordable and compact design reveals its self-metering lubrication system and an interlocked assembly. Engineered in galvanized or stainless steel, our pillow block mounted bearings are self aligning with precision boring and can be customized to meet any specifications. The 16-gage, miniature pillow block mounted bearings have been developed for light duty use due to its compact design. Best used for medium speeds and low loads, these mounts have been engineered in galvanized steel and are available with either sintered iron and bronze, as well as nylon bearings.
Description
Pillow block mounted bearings are attached on a line parallel to the rotating shaft’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other bearing material required on a special basis. Our affordable and compact design reveals its self-metering lubrication system and an interlocked assembly. Engineered in galvanized or stainless steel, our pillow block mounted bearings are self aligning with precision boring and can be customized to meet any specifications. The 16-gage, miniature pillow block mounted bearings have been developed for light duty use due to its compact design. Best used for medium speeds and low loads, these mounts have been engineered in galvanized steel and are available with either sintered iron and bronze, as well as nylon bearings.

Suppliers

Company
Product
Description
Supplier Links
Miniature Pillow Block Mounted Bearing - BD1510P - Triangle Manufacturing Company
Oshkosh, WI, USA
Miniature Pillow Block Mounted Bearing
BD1510P
Miniature Pillow Block Mounted Bearing BD1510P
Pillow block mounted bearings are attached on a line parallel to the rotating shaft’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other bearing material required on a special basis. Our affordable and compact design reveals its self-metering lubrication system and an interlocked assembly. Engineered in galvanized or stainless steel, our pillow block mounted bearings are self aligning with precision boring and can be customized to meet any specifications. The 16-gage, miniature pillow block mounted bearings have been developed for light duty use due to its compact design. Best used for medium speeds and low loads, these mounts have been engineered in galvanized steel and are available with either sintered iron and bronze, as well as nylon bearings.

Pillow block mounted bearings are attached on a line parallel to the rotating shaft’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other bearing material required on a special basis. Our affordable and compact design reveals its self-metering lubrication system and an interlocked assembly. Engineered in galvanized or stainless steel, our pillow block mounted bearings are self aligning with precision boring and can be customized to meet any specifications.

The 16-gage, miniature pillow block mounted bearings have been developed for light duty use due to its compact design. Best used for medium speeds and low loads, these mounts have been engineered in galvanized steel and are available with either sintered iron and bronze, as well as nylon bearings.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BD1510P
Product Name Miniature Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.6250 inch (15.87 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
2-15/16 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details