Triangle Manufacturing Company Oil Cup Pillow Block Mounted Bearing BCE19A

Description
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.
Description
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Oil Cup Pillow Block Mounted Bearing - BCE19A - Triangle Manufacturing Company
Oshkosh, WI, USA
Oil Cup Pillow Block Mounted Bearing
BCE19A
Oil Cup Pillow Block Mounted Bearing BCE19A
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BCE19A
Product Name Oil Cup Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details