Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BCE14G

Description
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.
Description
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BCE14G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BCE14G
Grease Fit Pillow Block Mounted Bearing BCE14G
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BCE14G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20618 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details
2 suppliers