Triangle Manufacturing Company Sintered Iron Spherical Bearing 4214P

Description
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
Description
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Oshkosh, WI, USA
Sintered Iron Spherical Bearing
4214P
Sintered Iron Spherical Bearing 4214P
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Spherical Plain Bearings
Product Number 4214P
Product Name Sintered Iron Spherical Bearing
Features Self-lubricating
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 529050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 0.9449 inch (24 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Oscillation - Spherical Bearing - SA1 40UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.44 inch (62 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details