Triangle Fluid Controls Ltd. PTFE Gasket Material Durlon® Virgin PTFE

Description
Durlon® Virgin PTFE gasket material is a high performance non-asbestos product designed for use in piping and equipment in chemical and other general industrial applications where resistance to highly aggressive chemicals (including hydrofluoric acid) is required. Durlon® Virgin PTFE is suitable for service to a maximum temperature of 500oF (260oC) or with pressures up to 1,250 psi (8.6 MPa). Durlon® Virgin PTFE conforms to FDA requirements.
Description
Durlon® Virgin PTFE gasket material is a high performance non-asbestos product designed for use in piping and equipment in chemical and other general industrial applications where resistance to highly aggressive chemicals (including hydrofluoric acid) is required. Durlon® Virgin PTFE is suitable for service to a maximum temperature of 500oF (260oC) or with pressures up to 1,250 psi (8.6 MPa). Durlon® Virgin PTFE conforms to FDA requirements.

Suppliers

Company
Product
Description
Supplier Links
Belleville, Ontario, Canada
PTFE Gasket Material
Durlon® Virgin PTFE
PTFE Gasket Material Durlon® Virgin PTFE
Durlon® Virgin PTFE gasket material is a high performance non-asbestos product designed for use in piping and equipment in chemical and other general industrial applications where resistance to highly aggressive chemicals (including hydrofluoric acid) is required. Durlon® Virgin PTFE is suitable for service to a maximum temperature of 500oF (260oC) or with pressures up to 1,250 psi (8.6 MPa). Durlon® Virgin PTFE conforms to FDA requirements.

Durlon® Virgin PTFE gasket material is a high performance non-asbestos product designed for use in piping and equipment in chemical and other general industrial applications where resistance to highly aggressive chemicals (including hydrofluoric acid) is required.

Durlon® Virgin PTFE is suitable for service to a maximum temperature of 500oF (260oC) or with pressures up to 1,250 psi (8.6 MPa). Durlon® Virgin PTFE conforms to FDA requirements.

Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® Virgin PTFE
Product Name PTFE Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2430147-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.41 inch (35.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Flange Gasket, Black - C5-82 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Neoprene
Features Color Options
View Details