Triangle Fluid Controls Ltd. Metallic Gasket Durlon® SWG- Style D

Description
Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. The engineered shape of the metal strip acts as a spring load,resulting in a very resilient seal under varying conditions. The strip metallurgy and filler material can be selected to seal a wide range of applications. All Durlon® styles have been engineered to precise manufacturing tolerances that allow for lower stress (bolt load) sealing compared to conventional spiral wound gaskets. All Durlon® SWG's are manufactured according to ASME B16.20 standards. Quality Assurance complies with API Specification Q1 and ISO 9001:2000.
Description
Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. The engineered shape of the metal strip acts as a spring load,resulting in a very resilient seal under varying conditions. The strip metallurgy and filler material can be selected to seal a wide range of applications. All Durlon® styles have been engineered to precise manufacturing tolerances that allow for lower stress (bolt load) sealing compared to conventional spiral wound gaskets. All Durlon® SWG's are manufactured according to ASME B16.20 standards. Quality Assurance complies with API Specification Q1 and ISO 9001:2000.

Suppliers

Company
Product
Description
Supplier Links
Metallic Gasket - Durlon® SWG- Style D - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Metallic Gasket
Durlon® SWG- Style D
Metallic Gasket Durlon® SWG- Style D
Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. The engineered shape of the metal strip acts as a spring load,resulting in a very resilient seal under varying conditions. The strip metallurgy and filler material can be selected to seal a wide range of applications. All Durlon® styles have been engineered to precise manufacturing tolerances that allow for lower stress (bolt load) sealing compared to conventional spiral wound gaskets. All Durlon® SWG's are manufactured according to ASME B16.20 standards. Quality Assurance complies with API Specification Q1 and ISO 9001:2000.

Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. The engineered shape of the metal strip acts as a spring load,resulting in a very resilient seal under varying conditions.

The strip metallurgy and filler material can be selected to seal a wide range of applications. All Durlon® styles have been engineered to precise manufacturing tolerances that allow for lower stress (bolt load) sealing compared to conventional spiral wound gaskets.

All Durlon® SWG's are manufactured according to ASME B16.20 standards. Quality Assurance complies with API Specification Q1 and ISO 9001:2000.

Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® SWG- Style D
Product Name Metallic Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488623-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.26 inch (31.95 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details