Triangle Fluid Controls Ltd. Metallic Gasket Durlon® RTJ - Style R

Description
Durlon®Style R gaskets are interchangeable on modern octagonal flat bottom grooved flanges. Standard sizes of Style R gaskets are manufactured in accordance with ASME B16.20 and API6A specifications. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact
Description
Durlon®Style R gaskets are interchangeable on modern octagonal flat bottom grooved flanges. Standard sizes of Style R gaskets are manufactured in accordance with ASME B16.20 and API6A specifications. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact

Suppliers

Company
Product
Description
Supplier Links
Metallic Gasket - Durlon® RTJ - Style R - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Metallic Gasket
Durlon® RTJ - Style R
Metallic Gasket Durlon® RTJ - Style R
Durlon®Style R gaskets are interchangeable on modern octagonal flat bottom grooved flanges. Standard sizes of Style R gaskets are manufactured in accordance with ASME B16.20 and API6A specifications. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact

Durlon®Style R gaskets are interchangeable on modern octagonal flat bottom grooved flanges.

Standard sizes of Style R gaskets are manufactured in accordance with ASME B16.20 and API6A specifications.

Durlon® RTJ Characteristics

  • All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard
  • All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable)
  • All materials are fully traceable and documentation can be supplied upon request
  • Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges
  • RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal
  • All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® RTJ - Style R
Product Name Metallic Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423913-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
2 1/2 in. Size Black Buna-N Bevel Seat Gasket|Master File - BUNA-40BSO250 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Bevel Seat Sanitary Gasket™
Material Nitrile (NBR)
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-010-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details