Triangle Fluid Controls Ltd. Metallic Gasket Durlon® RTJ - Style BX

Description
Durlon® Style BX gaskets have a pitch diameter slightly larger than the groove pitch diameter. This allows for initial contact to be made on the outside of the ring, pre-loading the gasket which creates a pressure energized seal. All Durlon® Style BX gaskets incorporate a pressure passage to enable trapped pressure to balance itself in the joint. Style BX ring joint gaskets can only be used with API BX flanges and are not interchangeable with style RX. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact
Description
Durlon® Style BX gaskets have a pitch diameter slightly larger than the groove pitch diameter. This allows for initial contact to be made on the outside of the ring, pre-loading the gasket which creates a pressure energized seal. All Durlon® Style BX gaskets incorporate a pressure passage to enable trapped pressure to balance itself in the joint. Style BX ring joint gaskets can only be used with API BX flanges and are not interchangeable with style RX. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact

Suppliers

Company
Product
Description
Supplier Links
Metallic Gasket - Durlon® RTJ - Style BX - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Durlon® Style BX gaskets have a pitch diameter slightly larger than the groove pitch diameter. This allows for initial contact to be made on the outside of the ring, pre-loading the gasket which creates a pressure energized seal. All Durlon® Style BX gaskets incorporate a pressure passage to enable trapped pressure to balance itself in the joint. Style BX ring joint gaskets can only be used with API BX flanges and are not interchangeable with style RX. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact

Durlon® Style BX gaskets have a pitch diameter slightly larger than the groove pitch diameter. This allows for initial contact to be made on the outside of the ring, pre-loading the gasket which creates a pressure energized seal.

All Durlon® Style BX gaskets incorporate a pressure passage to enable trapped pressure to balance itself in the joint.

Style BX ring joint gaskets can only be used with API BX flanges and are not interchangeable with style RX.

Durlon® RTJ Characteristics

  • All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard
  • All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable)
  • All materials are fully traceable and documentation can be supplied upon request
  • Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges
  • RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal
  • All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® RTJ - Style BX
Product Name Metallic Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488636-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-206-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers