Triangle Fluid Controls Ltd. Compressed Gasket Material Durlon® RCA

Description
Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a lower seating stress at a given torque level, while preventing flange rotation. The RCA™ configuration can be cut from standard sheets resulting in a cost savings versus other low stress gaskets. "RCA is a trademark of Gasket Resources Inc." Available materials: 1/16" and 1/8" Durlon® PTFE styles and 1/16" CNA styles For FRP, PVC, Glass Lined, or steel flanges where a low stress gasket is required Reduced Contact Area means a lower seating stress Lower sealing stress versus standard full face gaskets Available sizes: 1" to 24" Class 150 Full Face RCA Signigicant cost savings - cut from standard Durlon® sheet RCA™ Full Face replaces standard full face gaskets Alignment guides for easy positioning during installation Identification tabs extend beyond the flange OD so even when bolted up you know the size and gasket material being used
Description
Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a lower seating stress at a given torque level, while preventing flange rotation. The RCA™ configuration can be cut from standard sheets resulting in a cost savings versus other low stress gaskets. "RCA is a trademark of Gasket Resources Inc." Available materials: 1/16" and 1/8" Durlon® PTFE styles and 1/16" CNA styles For FRP, PVC, Glass Lined, or steel flanges where a low stress gasket is required Reduced Contact Area means a lower seating stress Lower sealing stress versus standard full face gaskets Available sizes: 1" to 24" Class 150 Full Face RCA Signigicant cost savings - cut from standard Durlon® sheet RCA™ Full Face replaces standard full face gaskets Alignment guides for easy positioning during installation Identification tabs extend beyond the flange OD so even when bolted up you know the size and gasket material being used

Suppliers

Company
Product
Description
Supplier Links
Compressed Gasket Material - Durlon® RCA - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Compressed Gasket Material
Durlon® RCA
Compressed Gasket Material Durlon® RCA
Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a lower seating stress at a given torque level, while preventing flange rotation. The RCA™ configuration can be cut from standard sheets resulting in a cost savings versus other low stress gaskets. "RCA is a trademark of Gasket Resources Inc." Available materials: 1/16" and 1/8" Durlon® PTFE styles and 1/16" CNA styles For FRP, PVC, Glass Lined, or steel flanges where a low stress gasket is required Reduced Contact Area means a lower seating stress Lower sealing stress versus standard full face gaskets Available sizes: 1" to 24" Class 150 Full Face RCA Signigicant cost savings - cut from standard Durlon® sheet RCA™ Full Face replaces standard full face gaskets Alignment guides for easy positioning during installation Identification tabs extend beyond the flange OD so even when bolted up you know the size and gasket material being used

Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a lower seating stress at a given torque level, while preventing flange rotation. The RCA™ configuration can be cut from standard sheets resulting in a cost savings versus other low stress gaskets.

"RCA is a trademark of Gasket Resources Inc."

  • Available materials: 1/16" and 1/8" Durlon® PTFE styles and 1/16" CNA styles
  • For FRP, PVC, Glass Lined, or steel flanges where a low stress gasket is required
  • Reduced Contact Area means a lower seating stress
  • Lower sealing stress versus standard full face gaskets
  • Available sizes: 1" to 24" Class 150 Full Face RCA
  • Signigicant cost savings - cut from standard Durlon® sheet
  • RCA™ Full Face replaces standard full face gaskets
  • Alignment guides for easy positioning during installation
  • Identification tabs extend beyond the flange OD so even when bolted up you know the size and gasket material being used
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® RCA
Product Name Compressed Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488581-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.28 inch (32.54 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
4 in. Size Black Buna-N Tri-Clamp Gasket|Master File - BUNA-40MPU400 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp Sanitary Gasket™
Material Nitrile (NBR)
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-206-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details