Triangle Fluid Controls Ltd. Metallic Gasket Durlon® Durtec

Description
Durlon® Durtec™ gaskets are made with a specially engineered corrugated metal core that is bonded on both sides with soft covering layers, typically fexible graphite. The core is produced by patented technology that allows the finished gasket to have the best possible mechanical support function. Corrugations in the Durtec™ core are virtually uncrushable unlike conventional corrugated metal core gaskets. The precision construction guarantees that Durlon® Durtec™ gaskets will have excellent sealing characteristics even under low bolt loads. The Durtec™ Advantage Fire Safe- SS316L/Graphite Passed Modified API 607 fire test Blow Out Resistant- Metal core provides excellent resistant to internal pressure spikes Reusable - On larger sizes and for special configurations, the core may be refaced with new material and reused provinding lower cost of ownership Superior Core Technology- Durtec™ design can allow for complete replacement of spiral wound and Kammprofile gaskets with improved performance and lower life cycle cost Easy and safe to hanfle, easy to install Seals tightly with lower bolt loads vs. spiral wounds and Kammprofiles Application We manufacture gaskets for virtually any connection configuration such as pipelines flanges, valves, small and large pressure vessels, heat exchangers, towers, tanks, etc. The Durtec™ gasket is designed to withstand high temperatures and pressures, to be blowout resistant, to be fire safe, and to resist toxic and/or corrosive chemicals. The design of the Durtec™ gasket also makes it an excellent choice for tough to seal cyclical pressure and temperature applications. Durlon® Durtec™ gaskets have a much lower leakage rate as compared with spiral wound type gaskets under conditions of the same loading stresses. They provide excellent sealing performance and safety after installation and are an excellent choice to replace spiral wound gaskets.
Description
Durlon® Durtec™ gaskets are made with a specially engineered corrugated metal core that is bonded on both sides with soft covering layers, typically fexible graphite. The core is produced by patented technology that allows the finished gasket to have the best possible mechanical support function. Corrugations in the Durtec™ core are virtually uncrushable unlike conventional corrugated metal core gaskets. The precision construction guarantees that Durlon® Durtec™ gaskets will have excellent sealing characteristics even under low bolt loads. The Durtec™ Advantage Fire Safe- SS316L/Graphite Passed Modified API 607 fire test Blow Out Resistant- Metal core provides excellent resistant to internal pressure spikes Reusable - On larger sizes and for special configurations, the core may be refaced with new material and reused provinding lower cost of ownership Superior Core Technology- Durtec™ design can allow for complete replacement of spiral wound and Kammprofile gaskets with improved performance and lower life cycle cost Easy and safe to hanfle, easy to install Seals tightly with lower bolt loads vs. spiral wounds and Kammprofiles Application We manufacture gaskets for virtually any connection configuration such as pipelines flanges, valves, small and large pressure vessels, heat exchangers, towers, tanks, etc. The Durtec™ gasket is designed to withstand high temperatures and pressures, to be blowout resistant, to be fire safe, and to resist toxic and/or corrosive chemicals. The design of the Durtec™ gasket also makes it an excellent choice for tough to seal cyclical pressure and temperature applications. Durlon® Durtec™ gaskets have a much lower leakage rate as compared with spiral wound type gaskets under conditions of the same loading stresses. They provide excellent sealing performance and safety after installation and are an excellent choice to replace spiral wound gaskets.

Suppliers

Company
Product
Description
Supplier Links
Metallic Gasket - Durlon® Durtec - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Metallic Gasket
Durlon® Durtec
Metallic Gasket Durlon® Durtec
Durlon® Durtec™ gaskets are made with a specially engineered corrugated metal core that is bonded on both sides with soft covering layers, typically fexible graphite. The core is produced by patented technology that allows the finished gasket to have the best possible mechanical support function. Corrugations in the Durtec™ core are virtually uncrushable unlike conventional corrugated metal core gaskets. The precision construction guarantees that Durlon® Durtec™ gaskets will have excellent sealing characteristics even under low bolt loads. The Durtec™ Advantage Fire Safe- SS316L/Graphite Passed Modified API 607 fire test Blow Out Resistant- Metal core provides excellent resistant to internal pressure spikes Reusable - On larger sizes and for special configurations, the core may be refaced with new material and reused provinding lower cost of ownership Superior Core Technology- Durtec™ design can allow for complete replacement of spiral wound and Kammprofile gaskets with improved performance and lower life cycle cost Easy and safe to hanfle, easy to install Seals tightly with lower bolt loads vs. spiral wounds and Kammprofiles Application We manufacture gaskets for virtually any connection configuration such as pipelines flanges, valves, small and large pressure vessels, heat exchangers, towers, tanks, etc. The Durtec™ gasket is designed to withstand high temperatures and pressures, to be blowout resistant, to be fire safe, and to resist toxic and/or corrosive chemicals. The design of the Durtec™ gasket also makes it an excellent choice for tough to seal cyclical pressure and temperature applications. Durlon® Durtec™ gaskets have a much lower leakage rate as compared with spiral wound type gaskets under conditions of the same loading stresses. They provide excellent sealing performance and safety after installation and are an excellent choice to replace spiral wound gaskets.

Durlon® Durtec™ gaskets are made with a specially engineered corrugated metal core that is bonded on both sides with soft covering layers, typically fexible graphite. The core is produced by patented technology that allows the finished gasket to have the best possible mechanical support function. Corrugations in the Durtec™ core are virtually uncrushable unlike conventional corrugated metal core gaskets. The precision construction guarantees that Durlon® Durtec™ gaskets will have excellent sealing characteristics even under low bolt loads.

The Durtec™ Advantage

  • Fire Safe- SS316L/Graphite Passed Modified API 607 fire test
  • Blow Out Resistant- Metal core provides excellent resistant to internal pressure spikes
  • Reusable - On larger sizes and for special configurations, the core may be refaced with new material and reused provinding lower cost of ownership
  • Superior Core Technology- Durtec™ design can allow for complete replacement of spiral wound and Kammprofile gaskets with improved performance and lower life cycle cost
  • Easy and safe to hanfle, easy to install
  • Seals tightly with lower bolt loads vs. spiral wounds and Kammprofiles

Application We manufacture gaskets for virtually any connection configuration such as pipelines flanges, valves, small and large pressure vessels, heat exchangers, towers, tanks, etc. The Durtec™ gasket is designed to withstand high temperatures and pressures, to be blowout resistant, to be fire safe, and to resist toxic and/or corrosive chemicals. The design of the Durtec™ gasket also makes it an excellent choice for tough to seal cyclical pressure and temperature applications. Durlon® Durtec™ gaskets have a much lower leakage rate as compared with spiral wound type gaskets under conditions of the same loading stresses. They provide excellent sealing performance and safety after installation and are an excellent choice to replace spiral wound gaskets.

Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® Durtec
Product Name Metallic Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Light-Curable Materials, Gasketing, GA-112 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
2 in. Size Replacement White Neoprene (FDA) Gasket for Quick-Acting Couplings|Master File - WN200 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Neoprene
Gasket Dimensions 2 in
View Details
Gaskets & O-Rings - 1964776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.1031 inch (2.62 mm)
View Details