Triangle Fluid Controls Ltd. Metallic Gasket Durlon® CFG

Description
Durlon CFG corrugated 316 stainless steel metal core with flexible graphite sealing surface will maintain a tight seal in a wide range of initial seating stresses making it the universal replacement for spiral wound, double jacketed and traditional flexible graphite gaskets. It is suitable for virtually all applications found in the following industries: refining, chemical, petrochemical, pulp & paper, power generation and steel mill. CFG Advantages Fire safe Superior emissions control Seals imperfect flanges Seats on a variety of surface finishes Easy & safe to handle Blow out resistant High spring back No inward buckling One thickness for all applications Sizes Standard ANSI Class 150 and 300 Ring and Full Face: 1/2" -- 24" Non-standard MSS SP-44 & API 605: 26" -- 96" Non-standard ovals: handhole and manway gaskets All heat exchanger styles Different metals available to match flange metallurgy, temperature, or chemical
Description
Durlon CFG corrugated 316 stainless steel metal core with flexible graphite sealing surface will maintain a tight seal in a wide range of initial seating stresses making it the universal replacement for spiral wound, double jacketed and traditional flexible graphite gaskets. It is suitable for virtually all applications found in the following industries: refining, chemical, petrochemical, pulp & paper, power generation and steel mill. CFG Advantages Fire safe Superior emissions control Seals imperfect flanges Seats on a variety of surface finishes Easy & safe to handle Blow out resistant High spring back No inward buckling One thickness for all applications Sizes Standard ANSI Class 150 and 300 Ring and Full Face: 1/2" -- 24" Non-standard MSS SP-44 & API 605: 26" -- 96" Non-standard ovals: handhole and manway gaskets All heat exchanger styles Different metals available to match flange metallurgy, temperature, or chemical

Suppliers

Company
Product
Description
Supplier Links
Metallic Gasket - Durlon® CFG - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Metallic Gasket
Durlon® CFG
Metallic Gasket Durlon® CFG
Durlon CFG corrugated 316 stainless steel metal core with flexible graphite sealing surface will maintain a tight seal in a wide range of initial seating stresses making it the universal replacement for spiral wound, double jacketed and traditional flexible graphite gaskets. It is suitable for virtually all applications found in the following industries: refining, chemical, petrochemical, pulp & paper, power generation and steel mill. CFG Advantages Fire safe Superior emissions control Seals imperfect flanges Seats on a variety of surface finishes Easy & safe to handle Blow out resistant High spring back No inward buckling One thickness for all applications Sizes Standard ANSI Class 150 and 300 Ring and Full Face: 1/2" -- 24" Non-standard MSS SP-44 & API 605: 26" -- 96" Non-standard ovals: handhole and manway gaskets All heat exchanger styles Different metals available to match flange metallurgy, temperature, or chemical

Durlon CFG corrugated 316 stainless steel metal core with flexible graphite sealing surface will maintain a tight seal in a wide range of initial seating stresses making it the universal replacement for spiral wound, double jacketed and traditional flexible graphite gaskets. It is suitable for virtually all applications found in the following industries: refining, chemical, petrochemical, pulp & paper, power generation and steel mill.

CFG Advantages

  • Fire safe
  • Superior emissions control
  • Seals imperfect flanges
  • Seats on a variety of surface finishes
  • Easy & safe to handle
  • Blow out resistant
  • High spring back
  • No inward buckling
  • One thickness for all applications

Sizes

  • Standard ANSI Class 150 and 300 Ring and Full Face: 1/2" -- 24"
  • Non-standard MSS SP-44 & API 605: 26" -- 96"
  • Non-standard ovals: handhole and manway gaskets
  • All heat exchanger styles
  • Different metals available to match flange metallurgy, temperature, or chemical
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® CFG
Product Name Metallic Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2428004-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-204-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers