Triangle Fluid Controls Ltd. PTFE Gasket Material Durlon® 9600

Description
Durlon 9600 is an expanded PTFE gasket material designed to seal at low loads and resist creep and cold flow while being able to withstand high flange load and high pressures. Durlon 9600 will easily conform to irregular surfaces that may be warped, etched, pitted, or tool marked. These characteristics make Durlon 9600 your best choice for a broad range of aggressive chemicals where plastic flanges and low bolt loads are a requirement. Unique Characteristics Premium grade PTFE offers compressibility up to 60% Generates tight seals in cast iron valves, filters, strainers Handles higher temperatures than filled PTFE Excellent performance in high pressures High level of bolt torque retention Conforms to irregular flange surfaces Conforms to FDA standards Superior containment of gases Exceptional service life Sheet Size 60"x60"
Description
Durlon 9600 is an expanded PTFE gasket material designed to seal at low loads and resist creep and cold flow while being able to withstand high flange load and high pressures. Durlon 9600 will easily conform to irregular surfaces that may be warped, etched, pitted, or tool marked. These characteristics make Durlon 9600 your best choice for a broad range of aggressive chemicals where plastic flanges and low bolt loads are a requirement. Unique Characteristics Premium grade PTFE offers compressibility up to 60% Generates tight seals in cast iron valves, filters, strainers Handles higher temperatures than filled PTFE Excellent performance in high pressures High level of bolt torque retention Conforms to irregular flange surfaces Conforms to FDA standards Superior containment of gases Exceptional service life Sheet Size 60"x60"

Suppliers

Company
Product
Description
Supplier Links
PTFE Gasket Material - Durlon® 9600 - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
PTFE Gasket Material
Durlon® 9600
PTFE Gasket Material Durlon® 9600
Durlon 9600 is an expanded PTFE gasket material designed to seal at low loads and resist creep and cold flow while being able to withstand high flange load and high pressures. Durlon 9600 will easily conform to irregular surfaces that may be warped, etched, pitted, or tool marked. These characteristics make Durlon 9600 your best choice for a broad range of aggressive chemicals where plastic flanges and low bolt loads are a requirement. Unique Characteristics Premium grade PTFE offers compressibility up to 60% Generates tight seals in cast iron valves, filters, strainers Handles higher temperatures than filled PTFE Excellent performance in high pressures High level of bolt torque retention Conforms to irregular flange surfaces Conforms to FDA standards Superior containment of gases Exceptional service life Sheet Size 60"x60"

Durlon 9600 is an expanded PTFE gasket material designed to seal at low loads and resist creep and cold flow while being able to withstand high flange load and high pressures. Durlon 9600 will easily conform to irregular surfaces that may be warped, etched, pitted, or tool marked. These characteristics make Durlon 9600 your best choice for a broad range of aggressive chemicals where plastic flanges and low bolt loads are a requirement.

Unique Characteristics

  • Premium grade PTFE offers compressibility up to 60%
  • Generates tight seals in cast iron valves, filters, strainers
  • Handles higher temperatures than filled PTFE
  • Excellent performance in high pressures
  • High level of bolt torque retention
  • Conforms to irregular flange surfaces
  • Conforms to FDA standards
  • Superior containment of gases
  • Exceptional service life

Sheet Size

  • 60"x60"
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® 9600
Product Name PTFE Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488673-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
1 1/2 in. Size EPDM Gasket for Quick-Acting Couplings|Master File - EPDM150 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Ethylene Propylene (EPDM)
Gasket Dimensions 1 1/2 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details