Triangle Fluid Controls Ltd. Compressed Gasket Material Durlon® 8300

Description
Durlon 8300 is our premium grade, multi-service high strength carbon and NBR gasket sheet, designed to handle the extremes of pressure and temperature. As with all of our premium products, the versatility of this sheet enables the end user to standardize on one sheet for a multitude of applications and avoid the confusion of having to choose from several different sheets. Specifically designed for applications commonly found in the power generation and chemical processing industries, the Durlon 8300 maintains excellent sealability during thermal cycling even in steam, hot oil, aliphatic hydrocarbons, natural gas, gasoline, solvents, inert gases, mild alkalis and acids. Benefits Chemical and Thermal Versatility Broad range of chemical and thermal services Emissions Control Maintains tight seal during thermal cycling in saturated steam and hot oils Very good chemical resistance Easy to Install and Remove Much easier to handle, install, and remove than traditional graphite high temperature gaskets Anti-stick coating for ease of removal
Description
Durlon 8300 is our premium grade, multi-service high strength carbon and NBR gasket sheet, designed to handle the extremes of pressure and temperature. As with all of our premium products, the versatility of this sheet enables the end user to standardize on one sheet for a multitude of applications and avoid the confusion of having to choose from several different sheets. Specifically designed for applications commonly found in the power generation and chemical processing industries, the Durlon 8300 maintains excellent sealability during thermal cycling even in steam, hot oil, aliphatic hydrocarbons, natural gas, gasoline, solvents, inert gases, mild alkalis and acids. Benefits Chemical and Thermal Versatility Broad range of chemical and thermal services Emissions Control Maintains tight seal during thermal cycling in saturated steam and hot oils Very good chemical resistance Easy to Install and Remove Much easier to handle, install, and remove than traditional graphite high temperature gaskets Anti-stick coating for ease of removal

Suppliers

Company
Product
Description
Supplier Links
Compressed Gasket Material - Durlon® 8300 - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Compressed Gasket Material
Durlon® 8300
Compressed Gasket Material Durlon® 8300
Durlon 8300 is our premium grade, multi-service high strength carbon and NBR gasket sheet, designed to handle the extremes of pressure and temperature. As with all of our premium products, the versatility of this sheet enables the end user to standardize on one sheet for a multitude of applications and avoid the confusion of having to choose from several different sheets. Specifically designed for applications commonly found in the power generation and chemical processing industries, the Durlon 8300 maintains excellent sealability during thermal cycling even in steam, hot oil, aliphatic hydrocarbons, natural gas, gasoline, solvents, inert gases, mild alkalis and acids. Benefits Chemical and Thermal Versatility Broad range of chemical and thermal services Emissions Control Maintains tight seal during thermal cycling in saturated steam and hot oils Very good chemical resistance Easy to Install and Remove Much easier to handle, install, and remove than traditional graphite high temperature gaskets Anti-stick coating for ease of removal

Durlon 8300 is our premium grade, multi-service high strength carbon and NBR gasket sheet, designed to handle the extremes of pressure and temperature. As with all of our premium products, the versatility of this sheet enables the end user to standardize on one sheet for a multitude of applications and avoid the confusion of having to choose from several different sheets.

Specifically designed for applications commonly found in the power generation and chemical processing industries, the Durlon 8300 maintains excellent sealability during thermal cycling even in steam, hot oil, aliphatic hydrocarbons, natural gas, gasoline, solvents, inert gases, mild alkalis and acids.

Benefits

Chemical and Thermal Versatility

  • Broad range of chemical and thermal services

Emissions Control

  • Maintains tight seal during thermal cycling in saturated steam and hot oils
  • Very good chemical resistance

Easy to Install and Remove

  • Much easier to handle, install, and remove than traditional graphite high temperature gaskets
  • Anti-stick coating for ease of removal
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® 8300
Product Name Compressed Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Tadpole Gasket Insulation - THERMOPAK® Fabricated Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
View Details
Gaskets & O-Rings - 1964730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0402 inch (1.02 mm)
View Details