Triangle Fluid Controls Ltd. Compressed Gasket Material Durlon® 7900 & 7950

Description
Durlon 7900 (off white) and 7950 (blue) are our economy grade aramid fiber and NBR general-purpose gasketing materials specifically engineered to deliver unsurpassed sealability, temperature resistance, and bolt torque retention when service ranges and applications are not severe. Service and Cost Savings Unsurpassed sealability drastically lowers emission levels General purpose sheet outperforms traditional economy sheets Anti-stick coating reduces time spent removing Good compressibility and recovery maintains tight seal Convenience and Quality Cuts easily and cleanly Consistency of ingredients provides improved handling ISO 9001:2000 Quality Standards Minimal wear on tooling
Description
Durlon 7900 (off white) and 7950 (blue) are our economy grade aramid fiber and NBR general-purpose gasketing materials specifically engineered to deliver unsurpassed sealability, temperature resistance, and bolt torque retention when service ranges and applications are not severe. Service and Cost Savings Unsurpassed sealability drastically lowers emission levels General purpose sheet outperforms traditional economy sheets Anti-stick coating reduces time spent removing Good compressibility and recovery maintains tight seal Convenience and Quality Cuts easily and cleanly Consistency of ingredients provides improved handling ISO 9001:2000 Quality Standards Minimal wear on tooling

Suppliers

Company
Product
Description
Supplier Links
Compressed Gasket Material - Durlon® 7900 & 7950 - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
Compressed Gasket Material
Durlon® 7900 & 7950
Compressed Gasket Material Durlon® 7900 & 7950
Durlon 7900 (off white) and 7950 (blue) are our economy grade aramid fiber and NBR general-purpose gasketing materials specifically engineered to deliver unsurpassed sealability, temperature resistance, and bolt torque retention when service ranges and applications are not severe. Service and Cost Savings Unsurpassed sealability drastically lowers emission levels General purpose sheet outperforms traditional economy sheets Anti-stick coating reduces time spent removing Good compressibility and recovery maintains tight seal Convenience and Quality Cuts easily and cleanly Consistency of ingredients provides improved handling ISO 9001:2000 Quality Standards Minimal wear on tooling

Durlon 7900 (off white) and 7950 (blue) are our economy grade aramid fiber and NBR general-purpose gasketing materials specifically engineered to deliver unsurpassed sealability, temperature resistance, and bolt torque retention when service ranges and applications are not severe.

Service and Cost Savings

  • Unsurpassed sealability drastically lowers emission levels
  • General purpose sheet outperforms traditional economy sheets
  • Anti-stick coating reduces time spent removing
  • Good compressibility and recovery maintains tight seal

Convenience and Quality

  • Cuts easily and cleanly
  • Consistency of ingredients provides improved handling
  • ISO 9001:2000 Quality Standards
  • Minimal wear on tooling
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® 7900 & 7950
Product Name Compressed Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423949-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 0.8402 inch (21.34 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
1 1/2 in. Size Black EPDM Tri-Clamp 40 Mesh Screen Gasket|Master File - EPDM-40MPSE150-40 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 40 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-007-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details