Triad Magnetics LED Drivers TLD1040-36-C0700

Description
700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 237-1314-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
237-1314-ND
LED Drivers 237-1314-ND
700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output

700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Ac-Dc, Cc, 36V, 40W; Power Supply Approvals Triad Magnetics - 45P2898 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 36V, 40W; Power Supply Approvals Triad Magnetics
45P2898
Led Driver, Ac-Dc, Cc, 36V, 40W; Power Supply Approvals Triad Magnetics 45P2898
LED DRIVER, AC-DC, CC, 36V, 40W; Power Supply Approvals:-; Output Power Max:40W; Output Voltage Max:36V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:264V; Product Range:TLD Series RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 36V, 40W; Power Supply Approvals:-; Output Power Max:40W; Output Voltage Max:36V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:264V; Product Range:TLD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 237-1314-ND 45P2898
Product Name LED Drivers Led Driver, Ac-Dc, Cc, 36V, 40W; Power Supply Approvals Triad Magnetics
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 18 to 36 volts 36 volts
Output Current 700 milliamps 700 milliamps
Efficiency 84 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3503SQ-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 7902953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sop
View Details