1.66A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Win Source Part Number: 1174676-TLD1020-12
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: TLD1020
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OVP, SCP
Package: Box
Standard Package: 1
Ratings: IP66, NEMA 4
Power (Watts): 20 W
Voltage - Output: 12V
Weight: 0.265 lb (120.2 g)
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.66A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 304VAC
Efficiency: 84%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 60°C
Dimension: 3.74" L x 1.57" W x 0.98" H (95.0mm x 40.0mm x 25.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Triad Magnetics
Other Names: TLD102012,237-1313
Approval Agency: CE, cUL, UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 237-1313-ND | 1174676-TLD1020-12 |
| Product Name | LED Drivers | Power Supplies - External/Internal (Off-Board) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Output Voltage | 12 volts | 12 volts |
| Output Current | 1660 milliamps | |
| Efficiency | 84 % | 84 % |