The Power Transformer 24.0Vct@0.025A & 9.0Vct@0.100A is designed for PCB mounting and is compliant with RoHS standards. It has a maximum power rating of 1.5 VA and operates with a primary voltage of 115V at 50/60 Hz. The transformer features two secondary outputs: one providing 24.0V center-tapped at 0.025A and the other providing 9.0V center-tapped at 0.100A. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The product has undergone 100% hipot testing, ensuring an insulation strength of 1500V between the primary and secondary windings. The dimensions of the transformer are 1.187 inches in height, 1.390 inches in width, and 1.562 inches in length, with a pin length of 0.187 inches. The weight of the transformer is 3.5 oz. This transformer is suitable for applications in power supply design, control, and instrumentation.
POWER TRANSFORMER 24.0Vct@0.025A & 9.0Vct@0.100A PCB MOUNT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 07J0837 |
| Product Name | Power Transformer 24.0Vct@0.025A & 9.0Vct@0.100A Pcb Mount Rohs Compliant Triad Magnetics |