Triad Magnetics Current Transformer Sensors CST206-2T

Description
Current Transformer Sensors CURRENT SENSE 56.0mH 200Tct ENCAP TORIOD/CST206-2T
Datasheet
Description
Current Transformer Sensors CURRENT SENSE 56.0mH 200Tct ENCAP TORIOD/CST206-2T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST206-2T
Current Transformer Sensors CST206-2T
Current Transformer Sensors CURRENT SENSE 56.0mH 200Tct ENCAP TORIOD/CST206-2T

Current Transformer Sensors CURRENT SENSE 56.0mH 200Tct ENCAP TORIOD/CST206-2T

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST206-2T
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

SCT2221-0600 | Ring-type CT, 600 A AC, accuracy class 0.5, size 2 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 600 amps
View Details
Current Transformers & Shunts - EA3299-000 - TE Connectivity
Specs
Transformer Category Current
Burden 20 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-505/400-1001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 608, SPLIT CORE CT 2000:5 RATIO - 1411-608-202 - Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details