Triad Magnetics Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics CMT908-V2

Description
TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:36.83mm x 20.32mm x 38.1mm; Inductance:4mH RoHS Compliant: Yes
Datasheet
Description
TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:36.83mm x 20.32mm x 38.1mm; Inductance:4mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics - 37B8977 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics
37B8977
Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics 37B8977
TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:36.83mm x 20.32mm x 38.1mm; Inductance:4mH RoHS Compliant: Yes

TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:36.83mm x 20.32mm x 38.1mm; Inductance:4mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 37B8977
Product Name Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-109-234-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details