Triad Magnetics Toroidal Inductor, 16Mh, 2.6A, 10%; Dc Current Rating Triad Magnetics CMT908-H4

Description
TOROIDAL INDUCTOR, 16MH, 2.6A, 10%; DC Current Rating:2.6A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:16mH RoHS Compliant: Yes
Datasheet
Description
TOROIDAL INDUCTOR, 16MH, 2.6A, 10%; DC Current Rating:2.6A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:16mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 16Mh, 2.6A, 10%; Dc Current Rating Triad Magnetics - 37B8975 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 16Mh, 2.6A, 10%; Dc Current Rating Triad Magnetics
37B8975
Toroidal Inductor, 16Mh, 2.6A, 10%; Dc Current Rating Triad Magnetics 37B8975
TOROIDAL INDUCTOR, 16MH, 2.6A, 10%; DC Current Rating:2.6A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:16mH RoHS Compliant: Yes

TOROIDAL INDUCTOR, 16MH, 2.6A, 10%; DC Current Rating:2.6A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:16mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 37B8975
Product Name Toroidal Inductor, 16Mh, 2.6A, 10%; Dc Current Rating Triad Magnetics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details