Triad Magnetics Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics CMT908-H2

Description
TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:4mH RoHS Compliant: Yes
Datasheet
Description
TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:4mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics - 37B8973 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics
37B8973
Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics 37B8973
TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:4mH RoHS Compliant: Yes

TOROIDAL INDUCTOR, 4MH, 5.2A, 10%; DC Current Rating:5.2A; Product Range:CMT Series; Case Dimensions:38.1mm x 38.1mm x 20.32mm; Inductance:4mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 37B8973
Product Name Toroidal Inductor, 4Mh, 5.2A, 10%; Dc Current Rating Triad Magnetics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filter Modules - CCM2315-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Rated Voltage 277 volts
View Details