INDUCTOR, 176.1MH, 0.087A; DC Current Rating:870mA; Product Range:CME Series; Case Dimensions:38.1mm x 31.75mm x 29.97mm; Inductance:176.1mH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 37B8971 |
| Product Name | Inductor, 176.1Mh, 0.087A; Dc Current Rating Triad Magnetics |
| Standards and Certifications | RoHS |