Tri-Tronics Company, Inc. SMARTEYE ® X-PRO XPC C RS-485 MODBUS RTU sensor with F4 Glass Fiberoptic Block XPC5WF4

Description
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Sensing Range: 60µs Reflective Mode with F4: 76mm 60µs Reflective Mode with F4 with Lens: 203mm 125µs Reflective Mode with F4: 102mm 125µs Reflective Mode with F4 with Lens: 330mm 450µs Reflective Mode with F4: 115mm 450µs Reflective Mode with F4 with Lens: 356mm 60µs Opposed Mode with F4: 356mm 60µs Opposed Mode with F4 with Lens: 6m + 125µs Opposed Mode with F4: 457mm 125µs Opposed Mode with F4 with Lens: 6m + 450µs Opposed Mode with F4: 559mm 450µs Opposed Mode with F4 with Lens: 6m + Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Sensing Range: 60µs Reflective Mode with F4: 76mm 60µs Reflective Mode with F4 with Lens: 203mm 125µs Reflective Mode with F4: 102mm 125µs Reflective Mode with F4 with Lens: 330mm 450µs Reflective Mode with F4: 115mm 450µs Reflective Mode with F4 with Lens: 356mm 60µs Opposed Mode with F4: 356mm 60µs Opposed Mode with F4 with Lens: 6m + 125µs Opposed Mode with F4: 457mm 125µs Opposed Mode with F4 with Lens: 6m + 450µs Opposed Mode with F4: 559mm 450µs Opposed Mode with F4 with Lens: 6m + Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ® X-PRO XPC C RS-485 MODBUS RTU sensor with F4 Glass Fiberoptic Block - XPC5WF4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ® X-PRO XPC C RS-485 MODBUS RTU sensor with F4 Glass Fiberoptic Block
XPC5WF4
SMARTEYE ® X-PRO XPC C RS-485 MODBUS RTU sensor with F4 Glass Fiberoptic Block XPC5WF4
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Sensing Range: 60µs Reflective Mode with F4: 76mm 60µs Reflective Mode with F4 with Lens: 203mm 125µs Reflective Mode with F4: 102mm 125µs Reflective Mode with F4 with Lens: 330mm 450µs Reflective Mode with F4: 115mm 450µs Reflective Mode with F4 with Lens: 356mm 60µs Opposed Mode with F4: 356mm 60µs Opposed Mode with F4 with Lens: 6m + 125µs Opposed Mode with F4: 457mm 125µs Opposed Mode with F4 with Lens: 6m + 450µs Opposed Mode with F4: 559mm 450µs Opposed Mode with F4 with Lens: 6m + Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements

For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page.

Technical Features

Model Specific

Communication Type:

  • RS-485 MODBUS RTU

Optical Block:

  • Type F4, Glass Fiberoptics
    Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes.

LED Light Source

  • White = Braodband Color Spectrum
    The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor.

Sensing Range:

  • 60µs Reflective Mode with F4: 76mm
  • 60µs Reflective Mode with F4 with Lens: 203mm
  • 125µs Reflective Mode with F4: 102mm
  • 125µs Reflective Mode with F4 with Lens: 330mm
  • 450µs Reflective Mode with F4: 115mm
  • 450µs Reflective Mode with F4 with Lens: 356mm
  • 60µs Opposed Mode with F4: 356mm
  • 60µs Opposed Mode with F4 with Lens: 6m +
  • 125µs Opposed Mode with F4: 457mm
  • 125µs Opposed Mode with F4 with Lens: 6m +
  • 450µs Opposed Mode with F4: 559mm
  • 450µs Opposed Mode with F4 with Lens: 6m +

Family Specific

Connection Type:

  • Connector, 4-pin M12

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected
  • Intended for use in Class 2 circuits

Current Requirements:

  • 45 milliamps (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistors
  • Outputs sink or source up to 150 milliamps (current limit)
  • All outputs are continuously short circuit protected

Remote AUTO-SET Input/AUX I/O:

  • Opto isolated sinking input (10 milliamps)
  • Can be configured as INPUT or OUTPUT

Response Time:

  • 60µs (High Speed Mode)
  • 125µs (Standard Mode)
  • 450µs (Long Range/High Rez Mode)

Repeatability:

  • 20μs (High Speed Mode)
  • 25μs (Standard Mode)
  • 50μs (Long Range/High Rez Mode)

Push Button Control:

  • AUTOSET
  • Manual Adjustments
  • Set status of options: 10) Lock, 5–1) Five Memory Locations

Hysteresis:

  • Software Configured by User; Factory Default Setting = 1

Light Immunity:

  • Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight

Diagnostic Indicators:

  • 10-LED dual-function bar graph operates in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of selectable options
  • Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists
  • Amber LED – Illuminates when Action Alert occurs
  • Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled
  • Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2

Ambient Temperature:

  • 0ºC to 70ºC (32ºF to 158ºF)

Rugged Construction:

  • Chemical resistant, high impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, 6P and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number XPC5WF4
Product Name SMARTEYE ® X-PRO XPC C RS-485 MODBUS RTU sensor with F4 Glass Fiberoptic Block
Operation Distance 2.99 inch (76 mm)
Operating Temperature 32 to 158 F (0.0 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
Photoelectric Sensors - 309923 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 3.54 inch (90 mm)
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
Photoelectric, Industrial - 1882-1019229-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details