Tri-Tronics Company, Inc. SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with V8 Convergent 0.5" "V" Axis Block XPC4WV8

Description
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: Type V8, Convergent 0.5" "V" Axis Useable range of .25" to 5". Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: Type V8, Convergent 0.5" "V" Axis Useable range of .25" to 5". Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with V8 Convergent 0.5
Tampa, FL, United States
SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with V8 Convergent 0.5" "V" Axis Block
XPC4WV8
SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with V8 Convergent 0.5" "V" Axis Block XPC4WV8
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: Type V8, Convergent 0.5" "V" Axis Useable range of .25" to 5". Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements

For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page.

Technical Features

Model Specific

Communication Type:

  • RS-485 MODBUS ASCI

Optical Block:

  • Type V8, Convergent 0.5" "V" Axis
    Useable range of .25" to 5". Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects.

LED Light Source

  • White = Braodband Color Spectrum
    The “White Light” LED light source promotes easy detection of the largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor.

Family Specific

Connection Type:

  • Connector, 4-pin M12

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected
  • Intended for use in Class 2 circuits

Current Requirements:

  • 45 milliamps (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistors
  • Outputs sink or source up to 150 milliamps (current limit)
  • All outputs are continuously short circuit protected

Remote AUTO-SET Input/AUX I/O:

  • Opto isolated sinking input (10 milliamps)
  • Can be configured as INPUT or OUTPUT

Response Time:

  • 60µs (High Speed Mode)
  • 125µs (Standard Mode)
  • 450µs (Long Range/High Rez Mode)

Repeatability:

  • 20μs (High Speed Mode)
  • 25μs (Standard Mode)
  • 50μs (Long Range/High Rez Mode)

Push Button Control:

  • AUTOSET
  • Manual Adjustments
  • Set status of options: 10) Lock, 5–1) Five Memory Locations

Hysteresis:

  • Software Configured by User; Factory Default Setting = 1

Light Immunity:

  • Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight

Diagnostic Indicators:

  • 10-LED dual-function bar graph operates in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of selectable options
  • Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists
  • Amber LED – Illuminates when Action Alert occurs
  • Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled
  • Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2

Ambient Temperature:

  • 0ºC to 70ºC (32ºF to 158ºF)

Rugged Construction:

  • Chemical resistant, high impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, 6P and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number XPC4WV8
Product Name SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with V8 Convergent 0.5" "V" Axis Block
Operating Temperature 32 to 158 F (0.0 to 70 C)
Optical Technology Type Convergent
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data