Tri-Tronics Company, Inc. SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with O5 Narrow Beam Proximity Block XPC4RO5

Description
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing of medium to large size objects. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/transluc ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides. Sensing Range: 60µs: 813mm 125µs: 1.3m 450µs: 1.5m Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing of medium to large size objects. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/transluc ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides. Sensing Range: 60µs: 813mm 125µs: 1.3m 450µs: 1.5m Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with O5 Narrow Beam Proximity Block - XPC4RO5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with O5 Narrow Beam Proximity Block
XPC4RO5
SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with O5 Narrow Beam Proximity Block XPC4RO5
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing of medium to large size objects. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/transluc ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides. Sensing Range: 60µs: 813mm 125µs: 1.3m 450µs: 1.5m Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated sinking input (10 milliamps) Can be configured as INPUT or OUTPUT Response Time: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured by User; Factory Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED – Illuminates when Action Alert occurs Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2 Ambient Temperature: 0ºC to 70ºC (32ºF to 158ºF) Rugged Construction: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67 Conforms to heavy industry grade CE requirements

For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page.

Technical Features

Model Specific

Communication Type:

  • RS-485 MODBUS ASCI

Optical Block:

  • Type O5, Proximity
    Narrow beam optics useful in long-range sensing of medium to large size objects.

LED Light Source

  • Red = 660nm
    Visible red LED light source recommended for sensing transparent/translucent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides.

Sensing Range:

  • 60µs: 813mm
  • 125µs: 1.3m
  • 450µs: 1.5m

Family Specific

Connection Type:

  • Connector, 4-pin M12

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected
  • Intended for use in Class 2 circuits

Current Requirements:

  • 45 milliamps (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistors
  • Outputs sink or source up to 150 milliamps (current limit)
  • All outputs are continuously short circuit protected

Remote AUTO-SET Input/AUX I/O:

  • Opto isolated sinking input (10 milliamps)
  • Can be configured as INPUT or OUTPUT

Response Time:

  • 60µs (High Speed Mode)
  • 125µs (Standard Mode)
  • 450µs (Long Range/High Rez Mode)

Repeatability:

  • 20μs (High Speed Mode)
  • 25μs (Standard Mode)
  • 50μs (Long Range/High Rez Mode)

Push Button Control:

  • AUTOSET
  • Manual Adjustments
  • Set status of options: 10) Lock, 5–1) Five Memory Locations

Hysteresis:

  • Software Configured by User; Factory Default Setting = 1

Light Immunity:

  • Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight

Diagnostic Indicators:

  • 10-LED dual-function bar graph operates in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of selectable options
  • Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists
  • Amber LED – Illuminates when Action Alert occurs
  • Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled
  • Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2

Ambient Temperature:

  • 0ºC to 70ºC (32ºF to 158ºF)

Rugged Construction:

  • Chemical resistant, high impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, 6P and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number XPC4RO5
Product Name SMARTEYE ® X-PRO XPC C RS-485 MODBUS ASCII sensor with O5 Narrow Beam Proximity Block
Operation Distance 32.01 inch (813 mm)
Operating Temperature 32 to 158 F (0.0 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1042072-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
Fork light barrier - SOOF-M-FL-SM-C120-N - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
Photoelectric Sensors - 309908 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 1.18 inch (30 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details