For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page.
Technical Features
Model Specific
Communication Type:
RS-232 MODBUS RTU
Optical Block:
Type O5, Proximity Narrow beam optics useful in long-range sensing of medium to large size objects.
LED Light Source
Red = 660nm Visible red LED light source recommended for sensing transparent/transluc
ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides.
Sensing Range:
60µs: 813mm
125µs: 1.3m
450µs: 1.5m
Family Specific
Connection Type:
Connector, 4-pin M12
Supply Voltage:
10 to 30 VDC
Polarity Protected
Intended for use in Class 2 circuits
Current Requirements:
45 milliamps (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP sensor output transistors
Outputs sink or source up to 150 milliamps (current limit)
All outputs are continuously short circuit protected
Remote AUTO-SET Input/AUX I/O:
Opto isolated sinking input (10 milliamps)
Can be configured as INPUT or OUTPUT
Response Time:
60µs (High Speed Mode)
125µs (Standard Mode)
450µs (Long Range/High Rez Mode)
Repeatability:
20μs (High Speed Mode)
25μs (Standard Mode)
50μs (Long Range/High Rez Mode)
Push Button Control:
AUTOSET
Manual Adjustments
Set status of options: 10) Lock, 5–1) Five Memory Locations
Hysteresis:
Software Configured by User; Factory Default Setting = 1
Light Immunity:
Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight
Diagnostic Indicators:
10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options
Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists
Amber LED – Illuminates when Action Alert occurs
Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled
Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2
Ambient Temperature:
0ºC to 70ºC (32ºF to 158ºF)
Rugged Construction:
Chemical resistant, high impact polycarbonate housing
Waterproof ratings: NEMA 4X, 6P and IP67
Conforms to heavy industry grade CE requirements
For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page.
Technical Features
Model Specific
Communication Type:
Optical Block:
- Type O5, Proximity
Narrow beam optics useful in long-range sensing of medium to large size objects.
LED Light Source
- Red = 660nm
Visible red LED light source recommended for sensing transparent/translucent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides.
Sensing Range:
- 60µs: 813mm
- 125µs: 1.3m
- 450µs: 1.5m
Family Specific
Connection Type:
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
- Intended for use in Class 2 circuits
Current Requirements:
- 45 milliamps (exclusive of load)
Output Transistors:
- (1) NPN and (1) PNP sensor output transistors
- Outputs sink or source up to 150 milliamps (current limit)
- All outputs are continuously short circuit protected
Remote AUTO-SET Input/AUX I/O:
- Opto isolated sinking input (10 milliamps)
- Can be configured as INPUT or OUTPUT
Response Time:
- 60µs (High Speed Mode)
- 125µs (Standard Mode)
- 450µs (Long Range/High Rez Mode)
Repeatability:
- 20μs (High Speed Mode)
- 25μs (Standard Mode)
- 50μs (Long Range/High Rez Mode)
Push Button Control:
- AUTOSET
- Manual Adjustments
- Set status of options: 10) Lock, 5–1) Five Memory Locations
Hysteresis:
- Software Configured by User; Factory Default Setting = 1
Light Immunity:
- Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight
Diagnostic Indicators:
- 10-LED dual-function bar graph operates in one of two modes:
1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
2. Status Indicator – Displays status of selectable options
- Red LED Output Indicator – Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists
- Amber LED – Illuminates when Action Alert occurs
- Yellow LED – Illuminates during Com Activity and/or when Lock feature is enabled
- Blue LED Output Indicator - Illuminates when output is "ON" Flashes when Locate button activated on EyewareXPC Screen 2
Ambient Temperature:
- 0ºC to 70ºC (32ºF to 158ºF)
Rugged Construction:
- Chemical resistant, high impact polycarbonate housing
- Waterproof ratings: NEMA 4X, 6P and IP67
- Conforms to heavy industry grade CE requirements