For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page.
Technical Features
Model Specific
Communication Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Connection Type:
Supply Voltage:
Current Requirements:
Output Transistors:
Remote AUTO-SET Input/AUX I/O:
Response Time:
Repeatability:
Push Button Control:
Hysteresis:
Light Immunity:
Diagnostic Indicators:
Ambient Temperature:
Rugged Construction:
TRI-TRONICS Sensors & Switches XPC2I
PHOTOELECTRIC SENSOR, SMART EYE, X-PRO XPC, 10-30 V DC, 45 MA, RS-232 MODBUS ASCII, INFRARED, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | XPC2I | |
| Product Name | SMARTEYE ® X-PRO XPC C RS-232 MODBUS ASCII sensor | Photoelectric |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) | |
| Beam Type | Infrared | |
| Power Requirements | DC Powered |