For documentation and other TB12 models, please see our TB12 Marketing Page.
Technical Features
Model Specific
SUPPLY VOLTAGE & CURRENT:
• 8-30vdc
• 15mA
• Reverse polarity protected
• Transient spike protected
OUTPUT:
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3 Vdc @ 10mA
< 2 Vdc @ 150 mA
• PNP, Light On
RESPONSE TIME:
• A-Channel = 300µs on, 600µs off typical
REPEATABILITY:
• A-Channel = 100µs
LED LED INDICATORS:
• Green power LED. Illuminates when output is ON.
CONNECTION TYPE:
• Connector, M8 3-pin, 6in (152mm) pigtail
Family Specific
RANGE:
• Range 20m
LIGHT IMMUNITY:
• Responds to model's modulation frequency (A-Ch, B-Ch)
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels.
LED LIGHT SOURCE:
• LED, Infrared = 850nm
OPERATING TEMPERATURE:
• -20°C to 70°C (-4°F to 158°F)
• Optional fog-proof lens extends temperature to 0°C (32°F).
Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly.
HOUSING CONSTRUCTION:
• 12mm barrel
• Chemical Resistant high-impact polycarbonate
• Lens: Polycarbonate
• Encapsulated
• 12mm mounting nut included
RATINGS & CERTIFICATIONS:
• IP67
• CE
• UL Pending
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | TB12RIPC |
| Product Name | Through-Beam 12mm Sensor, Receiver Infrared |
| Operation Distance | 787 inch (20000 mm) |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |