Tri-Tronics Company, Inc. Through-Beam 12mm Sensor, Receiver Infrared TB12RINDC

Description
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific SUPPLY VOLTAGE & CURRENT: • 8-30vdc • 15mA • Reverse polarity protected • Transient spike protected OUTPUT: • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA • NPN, Dark On RESPONSE TIME: • A-Channel = 300µs on, 600µs off typical REPEATABILITY: • A-Channel = 100µs LED LED INDICATORS: • Green power LED. Illuminates when output is ON. CONNECTION TYPE: • Connector, M8 3-pin, 6in (152mm) pigtail Family Specific RANGE: • Range 20m LIGHT IMMUNITY: • Responds to model's modulation frequency (A-Ch, B-Ch) • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: • LED, Infrared = 850nm OPERATING TEMPERATURE: • -20°C to 70°C (-4°F to 158°F) • Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: • 12mm barrel • Chemical Resistant high-impact polycarbonate • Lens: Polycarbonate • Encapsulated • 12mm mounting nut included RATINGS & CERTIFICATIONS: • IP67 • CE • UL Pending
Datasheet
Description
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific SUPPLY VOLTAGE & CURRENT: • 8-30vdc • 15mA • Reverse polarity protected • Transient spike protected OUTPUT: • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA • NPN, Dark On RESPONSE TIME: • A-Channel = 300µs on, 600µs off typical REPEATABILITY: • A-Channel = 100µs LED LED INDICATORS: • Green power LED. Illuminates when output is ON. CONNECTION TYPE: • Connector, M8 3-pin, 6in (152mm) pigtail Family Specific RANGE: • Range 20m LIGHT IMMUNITY: • Responds to model's modulation frequency (A-Ch, B-Ch) • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: • LED, Infrared = 850nm OPERATING TEMPERATURE: • -20°C to 70°C (-4°F to 158°F) • Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: • 12mm barrel • Chemical Resistant high-impact polycarbonate • Lens: Polycarbonate • Encapsulated • 12mm mounting nut included RATINGS & CERTIFICATIONS: • IP67 • CE • UL Pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Beam 12mm Sensor, Receiver Infrared - TB12RINDC - Tri-Tronics Company, Inc.
Tampa, FL, United States
Through-Beam 12mm Sensor, Receiver Infrared
TB12RINDC
Through-Beam 12mm Sensor, Receiver Infrared TB12RINDC
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific SUPPLY VOLTAGE & CURRENT: • 8-30vdc • 15mA • Reverse polarity protected • Transient spike protected OUTPUT: • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA • NPN, Dark On RESPONSE TIME: • A-Channel = 300µs on, 600µs off typical REPEATABILITY: • A-Channel = 100µs LED LED INDICATORS: • Green power LED. Illuminates when output is ON. CONNECTION TYPE: • Connector, M8 3-pin, 6in (152mm) pigtail Family Specific RANGE: • Range 20m LIGHT IMMUNITY: • Responds to model's modulation frequency (A-Ch, B-Ch) • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: • LED, Infrared = 850nm OPERATING TEMPERATURE: • -20°C to 70°C (-4°F to 158°F) • Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: • 12mm barrel • Chemical Resistant high-impact polycarbonate • Lens: Polycarbonate • Encapsulated • 12mm mounting nut included RATINGS & CERTIFICATIONS: • IP67 • CE • UL Pending

For documentation and other TB12 models, please see our TB12 Marketing Page.

Technical Features

Model Specific

SUPPLY VOLTAGE & CURRENT:
8-30vdc
15mA
Reverse polarity protected
Transient spike protected

OUTPUT:
150mA output current
Short circuit & transient spike protected
Saturation voltage: < 0.3 Vdc @ 10mA
< 2 Vdc @ 150 mA
NPN, Dark On

RESPONSE TIME:
A-Channel = 300µs on, 600µs off typical

REPEATABILITY:
A-Channel = 100µs

LED LED INDICATORS:
Green power LED. Illuminates when output is ON.

CONNECTION TYPE:
Connector, M8 3-pin, 6in (152mm) pigtail


Family Specific

RANGE:
Range 20m

LIGHT IMMUNITY:
Responds to model's modulation frequency (A-Ch, B-Ch)
High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels.

LED LIGHT SOURCE:
LED, Infrared = 850nm

OPERATING TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)
Optional fog-proof lens extends temperature to 0°C (32°F).
Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly.

HOUSING CONSTRUCTION:
12mm barrel
Chemical Resistant high-impact polycarbonate
Lens: Polycarbonate
Encapsulated
12mm mounting nut included

RATINGS & CERTIFICATIONS:
IP67
CE
UL Pending

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number TB12RINDC
Product Name Through-Beam 12mm Sensor, Receiver Infrared
Operation Distance 787 inch (20000 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Miniature Frame light barrier - IMS.PG2340 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.9055 to 1.57 inch (23 to 40 mm)
Beam Type Infrared
View Details
Photoelectric Sensor - 42CA-U2MNA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 283 inch (7200 mm)
Electrical Connection 4-pin DC Micro QD
Width 3.35 inch (84.99 mm)
View Details
Diffuse scan - SOEG-RTH-M18-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers