Tri-Tronics Company, Inc. Through-Beam 12mm Sensor, Receiver Infrared TB12RIBP

Description
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific SUPPLY VOLTAGE & CURRENT: • 8-30vdc • 15mA • Reverse polarity protected • Transient spike protected OUTPUT: • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA • PNP, Light On RESPONSE TIME: • B-Channel = 342µs on, 684µs off typical REPEATABILITY: • B-Channel = 118µs LED LED INDICATORS: • Green power LED. Illuminates when output is ON. CONNECTION TYPE: • Attached cable: 3-wire 6ft (1.8m) Family Specific RANGE: • Range 20m LIGHT IMMUNITY: • Responds to model's modulation frequency (A-Ch, B-Ch) • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: • LED, Infrared = 850nm OPERATING TEMPERATURE: • -20°C to 70°C (-4°F to 158°F) • Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: • 12mm barrel • Chemical Resistant high-impact polycarbonate • Lens: Polycarbonate • Encapsulated • 12mm mounting nut included RATINGS & CERTIFICATIONS: • IP67 • CE • UL Pending
Datasheet
Description
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific SUPPLY VOLTAGE & CURRENT: • 8-30vdc • 15mA • Reverse polarity protected • Transient spike protected OUTPUT: • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA • PNP, Light On RESPONSE TIME: • B-Channel = 342µs on, 684µs off typical REPEATABILITY: • B-Channel = 118µs LED LED INDICATORS: • Green power LED. Illuminates when output is ON. CONNECTION TYPE: • Attached cable: 3-wire 6ft (1.8m) Family Specific RANGE: • Range 20m LIGHT IMMUNITY: • Responds to model's modulation frequency (A-Ch, B-Ch) • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: • LED, Infrared = 850nm OPERATING TEMPERATURE: • -20°C to 70°C (-4°F to 158°F) • Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: • 12mm barrel • Chemical Resistant high-impact polycarbonate • Lens: Polycarbonate • Encapsulated • 12mm mounting nut included RATINGS & CERTIFICATIONS: • IP67 • CE • UL Pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Beam 12mm Sensor, Receiver Infrared - TB12RIBP - Tri-Tronics Company, Inc.
Tampa, FL, United States
Through-Beam 12mm Sensor, Receiver Infrared
TB12RIBP
Through-Beam 12mm Sensor, Receiver Infrared TB12RIBP
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific SUPPLY VOLTAGE & CURRENT: • 8-30vdc • 15mA • Reverse polarity protected • Transient spike protected OUTPUT: • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA • PNP, Light On RESPONSE TIME: • B-Channel = 342µs on, 684µs off typical REPEATABILITY: • B-Channel = 118µs LED LED INDICATORS: • Green power LED. Illuminates when output is ON. CONNECTION TYPE: • Attached cable: 3-wire 6ft (1.8m) Family Specific RANGE: • Range 20m LIGHT IMMUNITY: • Responds to model's modulation frequency (A-Ch, B-Ch) • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: • LED, Infrared = 850nm OPERATING TEMPERATURE: • -20°C to 70°C (-4°F to 158°F) • Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: • 12mm barrel • Chemical Resistant high-impact polycarbonate • Lens: Polycarbonate • Encapsulated • 12mm mounting nut included RATINGS & CERTIFICATIONS: • IP67 • CE • UL Pending

For documentation and other TB12 models, please see our TB12 Marketing Page.

Technical Features

Model Specific

SUPPLY VOLTAGE & CURRENT:
8-30vdc
15mA
Reverse polarity protected
Transient spike protected

OUTPUT:
150mA output current
Short circuit & transient spike protected
Saturation voltage: < 0.3 Vdc @ 10mA
< 2 Vdc @ 150 mA
PNP, Light On

RESPONSE TIME:
B-Channel = 342µs on, 684µs off typical

REPEATABILITY:
B-Channel = 118µs

LED LED INDICATORS:
Green power LED. Illuminates when output is ON.

CONNECTION TYPE:
Attached cable: 3-wire 6ft (1.8m)


Family Specific

RANGE:
Range 20m

LIGHT IMMUNITY:
Responds to model's modulation frequency (A-Ch, B-Ch)
High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels.

LED LIGHT SOURCE:
LED, Infrared = 850nm

OPERATING TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)
Optional fog-proof lens extends temperature to 0°C (32°F).
Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly.

HOUSING CONSTRUCTION:
12mm barrel
Chemical Resistant high-impact polycarbonate
Lens: Polycarbonate
Encapsulated
12mm mounting nut included

RATINGS & CERTIFICATIONS:
IP67
CE
UL Pending

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number TB12RIBP
Product Name Through-Beam 12mm Sensor, Receiver Infrared
Operation Distance 787 inch (20000 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data