For documentation and other TB12 models, please see our TB12 Marketing Page.
Technical Features
Model Specific
Supply Voltage & Current:
8-30vdc
10mA
Reverse polarity protected
Transient spike protected
Output:
150mA output current
Short circuit & transient spike protected
Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA
PNP, Dark On
Response Time:
B-Channel = 342µs on, 684µs off typical
Repeatability:
B-Channel = 118µs
LED Indicators:
Green power LED. Illuminates when output is "ON".
Connection Type:
Attached cable: 2-wire 6ft (1.8m)
Family Specific
RANGE: Minimum Range 2m Light spot 100mm @ 2m
LIGHT IMMUNITY: Responds to model's modulation frequency (A-Ch, B-Ch) High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels.
LED LIGHT SOURCE: LED, Red = 660nm
OPERATING TEMPERATURE: -20°C to 70°C (-4°F to 158°F) Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly.
HOUSING CONSTRUCTION: 12mm barrel Chemical Resistant high-impact polycarbonate Lens: Polycarbonate Encapsulated 12mm mounting nut included
RATINGS & CERTIFICATIONS: IP67 CE UL Pending
For documentation and other TB12 models, please see our TB12 Marketing Page.
Technical Features
Model Specific
Supply Voltage & Current:
- 8-30vdc
- 10mA
- Reverse polarity protected
- Transient spike protected
Output:
- 150mA output current
- Short circuit & transient spike protected
- Saturation voltage: < 0.3 Vdc @ 10mA
< 2 Vdc @ 150 mA
- PNP, Dark On
Response Time:
- B-Channel = 342µs on, 684µs off typical
Repeatability:
LED Indicators:
- Green power LED. Illuminates when output is "ON".
Connection Type:
- Attached cable: 2-wire 6ft (1.8m)
Family Specific
RANGE:
Minimum Range 2m
Light spot 100mm @ 2m
LIGHT IMMUNITY:
Responds to model's modulation frequency (A-Ch, B-Ch)
High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels.
LED LIGHT SOURCE:
LED, Red = 660nm
OPERATING TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)
Optional fog-proof lens extends temperature to 0°C (32°F).
Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly.
HOUSING CONSTRUCTION:
12mm barrel
Chemical Resistant high-impact polycarbonate
Lens: Polycarbonate
Encapsulated
12mm mounting nut included
RATINGS & CERTIFICATIONS:
IP67
CE
UL Pending