Tri-Tronics Company, Inc. Through-Beam 12mm Sensor, Receiver TB12RBN

Description
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific Supply Voltage & Current: 8-30vdc 10mA Reverse polarity protected Transient spike protected Output: 150mA output current Short circuit & transient spike protected Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA NPN, Light On Response Time: B-Channel = 342µs on, 684µs off typical Repeatability: B-Channel = 118µs LED Indicators: Green power LED. Illuminates when output is "ON". Connection Type: Attached cable: 2-wire 6ft (1.8m) Family Specific RANGE: Minimum Range 2m Light spot 100mm @ 2m LIGHT IMMUNITY: Responds to model's modulation frequency (A-Ch, B-Ch) High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: LED, Red = 660nm OPERATING TEMPERATURE: -20°C to 70°C (-4°F to 158°F) Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: 12mm barrel Chemical Resistant high-impact polycarbonate Lens: Polycarbonate Encapsulated 12mm mounting nut included RATINGS & CERTIFICATIONS: IP67 CE UL Pending
Datasheet
Description
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific Supply Voltage & Current: 8-30vdc 10mA Reverse polarity protected Transient spike protected Output: 150mA output current Short circuit & transient spike protected Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA NPN, Light On Response Time: B-Channel = 342µs on, 684µs off typical Repeatability: B-Channel = 118µs LED Indicators: Green power LED. Illuminates when output is "ON". Connection Type: Attached cable: 2-wire 6ft (1.8m) Family Specific RANGE: Minimum Range 2m Light spot 100mm @ 2m LIGHT IMMUNITY: Responds to model's modulation frequency (A-Ch, B-Ch) High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: LED, Red = 660nm OPERATING TEMPERATURE: -20°C to 70°C (-4°F to 158°F) Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: 12mm barrel Chemical Resistant high-impact polycarbonate Lens: Polycarbonate Encapsulated 12mm mounting nut included RATINGS & CERTIFICATIONS: IP67 CE UL Pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Beam 12mm Sensor, Receiver - TB12RBN - Tri-Tronics Company, Inc.
Tampa, FL, United States
Through-Beam 12mm Sensor, Receiver
TB12RBN
Through-Beam 12mm Sensor, Receiver TB12RBN
For documentation and other TB12 models, please see our TB12 Marketing Page. Technical Features Model Specific Supply Voltage & Current: 8-30vdc 10mA Reverse polarity protected Transient spike protected Output: 150mA output current Short circuit & transient spike protected Saturation voltage: < 0.3 Vdc @ 10mA < 2 Vdc @ 150 mA NPN, Light On Response Time: B-Channel = 342µs on, 684µs off typical Repeatability: B-Channel = 118µs LED Indicators: Green power LED. Illuminates when output is "ON". Connection Type: Attached cable: 2-wire 6ft (1.8m) Family Specific RANGE: Minimum Range 2m Light spot 100mm @ 2m LIGHT IMMUNITY: Responds to model's modulation frequency (A-Ch, B-Ch) High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels. LED LIGHT SOURCE: LED, Red = 660nm OPERATING TEMPERATURE: -20°C to 70°C (-4°F to 158°F) Optional fog-proof lens extends temperature to 0°C (32°F). Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly. HOUSING CONSTRUCTION: 12mm barrel Chemical Resistant high-impact polycarbonate Lens: Polycarbonate Encapsulated 12mm mounting nut included RATINGS & CERTIFICATIONS: IP67 CE UL Pending

For documentation and other TB12 models, please see our TB12 Marketing Page.

Technical Features

Model Specific

Supply Voltage & Current:

  • 8-30vdc
  • 10mA
  • Reverse polarity protected
  • Transient spike protected

Output:

  • 150mA output current
  • Short circuit & transient spike protected
  • Saturation voltage: < 0.3 Vdc @ 10mA
    < 2 Vdc @ 150 mA
  • NPN, Light On

Response Time:

  • B-Channel = 342µs on, 684µs off typical

Repeatability:

  • B-Channel = 118µs

LED Indicators:

  • Green power LED. Illuminates when output is "ON".

Connection Type:

  • Attached cable: 2-wire 6ft (1.8m)

Family Specific

RANGE:
Minimum Range 2m
Light spot 100mm @ 2m

LIGHT IMMUNITY:
Responds to model's modulation frequency (A-Ch, B-Ch)
High immunity to most ambient light, including high efficiency lighting and high intensity strobes. Note: no false trigger between two sensor pairs on different channels.

LED LIGHT SOURCE:
LED, Red = 660nm

OPERATING TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)
Optional fog-proof lens extends temperature to 0°C (32°F).
Minor fogging may occur @ -4°C (25°F). If fog occurs, fog clears quickly.

HOUSING CONSTRUCTION:
12mm barrel
Chemical Resistant high-impact polycarbonate
Lens: Polycarbonate
Encapsulated
12mm mounting nut included

RATINGS & CERTIFICATIONS:
IP67
CE
UL Pending

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number TB12RBN
Product Name Through-Beam 12mm Sensor, Receiver
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details