Tri-Tronics Company, Inc. SMARTEYE ® High Intensity Thru-Beam Receiver SR-1

Description
For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Outputs: Complementary NPN or PNP output transistors sink/source up to 100mA Response Time 800 microseconds - Beam Make or Beam Break Hysteresis: 400 millivolts - maximum sensitivity and resolution Light Immunity: Extremely high immunity to ambient light - sensor responds to pulse modulated light only LED Indicator: When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates. Contrast Indicator: Displays the receiver's full and complete response to contrasting light levels (lightest state vs. darkest state) on the LED bar graph. Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
Datasheet
Description
For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Outputs: Complementary NPN or PNP output transistors sink/source up to 100mA Response Time 800 microseconds - Beam Make or Beam Break Hysteresis: 400 millivolts - maximum sensitivity and resolution Light Immunity: Extremely high immunity to ambient light - sensor responds to pulse modulated light only LED Indicator: When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates. Contrast Indicator: Displays the receiver's full and complete response to contrasting light levels (lightest state vs. darkest state) on the LED bar graph. Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ® High Intensity Thru-Beam Receiver - SR-1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ® High Intensity Thru-Beam Receiver
SR-1
SMARTEYE ® High Intensity Thru-Beam Receiver SR-1
For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Outputs: Complementary NPN or PNP output transistors sink/source up to 100mA Response Time 800 microseconds - Beam Make or Beam Break Hysteresis: 400 millivolts - maximum sensitivity and resolution Light Immunity: Extremely high immunity to ambient light - sensor responds to pulse modulated light only LED Indicator: When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates. Contrast Indicator: Displays the receiver's full and complete response to contrasting light levels (lightest state vs. darkest state) on the LED bar graph. Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability

For documentation and other High Intensity models, please see our High Intensity Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft.

Housing Type:

  • Rectangular

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 50mA (exclusive of load)

Outputs:

  • Complementary NPN or PNP output transistors sink/source up to 100mA

Response Time

  • 800 microseconds - Beam Make or Beam Break

Hysteresis:

  • 400 millivolts - maximum sensitivity and resolution

Light Immunity:

  • Extremely high immunity to ambient light - sensor responds to pulse modulated light only

LED Indicator:

  • When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates.

Contrast Indicator:

  • Displays the receiver's full and complete response to contrasting light levels (lightest state vs. darkest state) on the LED bar graph.

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)
  • 95% relative humidity

Rugged Construction:

  • High-impact plastic case is dirt and moisture sealed
  • Epoxy encapsulated for mechanical stability
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SR-1
Product Name SMARTEYE ® High Intensity Thru-Beam Receiver
Body Shape Rectangular
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data