Tri-Tronics Company, Inc. SMARTYEYE ® PRO™, White LED, 6ft 5-wire cable, V8 Convergent 0.5" "V" Axis Block SPBWLV8

Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 6ft. Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source White = Broadband spectrum Best choice for detecting all printed registration marks on packaging material Recommended for detecting dark colored objects in the proximity (Beam Make) mode Best choice for sorting colored objects Sensing Range: 0.5 in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 6ft. Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source White = Broadband spectrum Best choice for detecting all printed registration marks on packaging material Recommended for detecting dark colored objects in the proximity (Beam Make) mode Best choice for sorting colored objects Sensing Range: 0.5 in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® PRO™, White LED, 6ft 5-wire cable, V8 Convergent 0.5
Tampa, FL, United States
SMARTYEYE ® PRO™, White LED, 6ft 5-wire cable, V8 Convergent 0.5" "V" Axis Block
SPBWLV8
SMARTYEYE ® PRO™, White LED, 6ft 5-wire cable, V8 Convergent 0.5" "V" Axis Block SPBWLV8
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 6ft. Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source White = Broadband spectrum Best choice for detecting all printed registration marks on packaging material Recommended for detecting dark colored objects in the proximity (Beam Make) mode Best choice for sorting colored objects Sensing Range: 0.5 in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other PRO™ models, please see our PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 5-wire, 6ft.

Housing Type:

  • DIN Rail

Optical Block:

  • Type V8, Convergent 0.5" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5".

LED Light Source

  • White = Broadband spectrum
    Best choice for detecting all printed registration marks on packaging material
    Recommended for detecting dark colored objects in the proximity (Beam Make) mode
    Best choice for sorting colored objects

Sensing Range:

  • 0.5 in.

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
    (1) PNP Action Alert output transistor
  • Sensor outputs can sink or source up to 150mA
  • All outputs are continuously short circuit protected
  • Action Alert PNP transistor output source up to 75mA

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • Set for high resolution – less than one bar on the Contrast Indicator

Pushbutton Control:

  • Automatic set-up routines, i.e., QuickSet/AUTOSET
  • Manual Adjustments
  • Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER

Indicators:

  • 5-LED Bar graph functions in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options
  • Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
  • Amber LED – Illuminates when in the options select mode
  • Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SPBWLV8
Product Name SMARTYEYE ® PRO™, White LED, 6ft 5-wire cable, V8 Convergent 0.5" "V" Axis Block
Operation Distance 0.5000 inch (12.7 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data