Tri-Tronics Company, Inc. SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, V4A Apertured 1" Block SPBRCV4A

Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages Sensing Range: 1 in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages Sensing Range: 1 in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, V4A Apertured 1
Tampa, FL, United States
SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, V4A Apertured 1" Block
SPBRCV4A
SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, V4A Apertured 1" Block SPBRCV4A
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages Sensing Range: 1 in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other PRO™ models, please see our PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 5-pin M12

Housing Type:

  • DIN Rail

Optical Block:

  • Type V4A, Apertured 1" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides
    Useful when sensing translucent objects in proximity (Beam Make) mode
    Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode
    Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects
    Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details
    Used as red filter for color perception advantages

Sensing Range:

  • 1 in.

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
    (1) PNP Action Alert output transistor
  • Sensor outputs can sink or source up to 150mA
  • All outputs are continuously short circuit protected
  • Action Alert PNP transistor output source up to 75mA

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • Set for high resolution – less than one bar on the Contrast Indicator

Pushbutton Control:

  • Automatic set-up routines, i.e., QuickSet/AUTOSET
  • Manual Adjustments
  • Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER

Indicators:

  • 5-LED Bar graph functions in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options
  • Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
  • Amber LED – Illuminates when in the options select mode
  • Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SPBRCV4A
Product Name SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, V4A Apertured 1" Block
Operation Distance 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 309939 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 3.15 inch (80 mm)
Electrical Connection M8
View Details
Series 9000 Photoelectric Sensor, Led - 42GRP-9000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 59.84 inch (1520 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
2 suppliers
Photoelectric Sensors - 2778709P - RS Components, Ltd.
Omron Electronic Components – Americas
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details