Tri-Tronics Company, Inc. SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, R5 Polarized Anti-Glare Retroreflective Block SPBRCR5

Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages Sensing Range: 7 ft. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages Sensing Range: 7 ft. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, R5 Polarized Anti-Glare Retroreflective Block - SPBRCR5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, R5 Polarized Anti-Glare Retroreflective Block
SPBRCR5
SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, R5 Polarized Anti-Glare Retroreflective Block SPBRCR5
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages Sensing Range: 7 ft. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other PRO™ models, please see our PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 5-pin M12

Housing Type:

  • DIN Rail

Optical Block:

  • Type R5, Polarized Anti-Glare Retroreflective
    Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source.

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides
    Useful when sensing translucent objects in proximity (Beam Make) mode
    Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode
    Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects
    Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details
    Used as red filter for color perception advantages

Sensing Range:

  • 7 ft.

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
    (1) PNP Action Alert output transistor
  • Sensor outputs can sink or source up to 150mA
  • All outputs are continuously short circuit protected
  • Action Alert PNP transistor output source up to 75mA

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • Set for high resolution – less than one bar on the Contrast Indicator

Pushbutton Control:

  • Automatic set-up routines, i.e., QuickSet/AUTOSET
  • Manual Adjustments
  • Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER

Indicators:

  • 5-LED Bar graph functions in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options
  • Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
  • Amber LED – Illuminates when in the options select mode
  • Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SPBRCR5
Product Name SMARTYEYE ® PRO™, Red LED, 5-wire M12 Connector, R5 Polarized Anti-Glare Retroreflective Block
Operation Distance 84 inch (2134 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Polarized Retroreflective
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric, Industrial - 1882-1018553-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Beam Type Visible
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details