For documentation and other PRO™ models, please see our PRO™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Connector, 5-pin M12
Housing Type:
DIN Rail
Optical Block:
Type O5, Proximity Narrow beam optics useful in long-range sensing medium to large size objects.
LED Light Source
Red = 660nm Best choice for use with plastic fiberoptic light guides Useful when sensing translucent objects in proximity (Beam Make) mode Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details Used as red filter for color perception advantages
Sensing Range:
3 ft.
Family Specific
Supply Voltage:
10 to 30 VDC
Polarity Protected
Current Requirements:
45mA (exclusive of load)
Output Transistors: (Current Limited)
(1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor
Sensor outputs can sink or source up to 150mA
All outputs are continuously short circuit protected
Action Alert PNP transistor output source up to 75mA
Response Time
Light/Dark state response = 300 microseconds
Hysteresis:
Set for high resolution – less than one bar on the Contrast Indicator
Pushbutton Control:
Automatic set-up routines, i.e., QuickSet/AUTOSET
Manual Adjustments
Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER
Indicators:
5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options
Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
Amber LED – Illuminates when in the options select mode
Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof ratings: NEMA 6 and IP67
Conforms to heavy industry grade CE requirements
For documentation and other PRO™ models, please see our PRO™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type O5, Proximity
Narrow beam optics useful in long-range sensing medium to large size objects.
LED Light Source
- Red = 660nm
Best choice for use with plastic fiberoptic light guides
Useful when sensing translucent objects in proximity (Beam Make) mode
Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode
Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects
Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details
Used as red filter for color perception advantages
Sensing Range:
Family Specific
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Current Requirements:
Output Transistors: (Current Limited)
- (1) NPN and (1) PNP sensor output transistor
(1) PNP Action Alert output transistor
- Sensor outputs can sink or source up to 150mA
- All outputs are continuously short circuit protected
- Action Alert PNP transistor output source up to 75mA
Response Time
- Light/Dark state response = 300 microseconds
Hysteresis:
- Set for high resolution – less than one bar on the Contrast Indicator
Pushbutton Control:
- Automatic set-up routines, i.e., QuickSet/AUTOSET
- Manual Adjustments
- Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER
Indicators:
- 5-LED Bar graph functions in one of two modes:
1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
2. Status Indicator – Displays status of 5 selectable options
- Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
- Amber LED – Illuminates when in the options select mode
- Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof ratings: NEMA 6 and IP67
- Conforms to heavy industry grade CE requirements