Tri-Tronics Company, Inc. SMARTYEYE ® PRO™, Infrared LED, 25ft cable with special 6-in connector, F4 Glass Fiberoptics Block SPBIX97F4

Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 25ft. and special 6-pin connector Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects Sensing Range: Opposed Mode with F4: 16in Opposed Mode with F4 and lens: 20+ft Proximity Mode with F4: 7in using a .125in diameter fiber bundle Proximity Mode with F4 and lens: 1ft using a .125in diameter fiber bundle Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 25ft. and special 6-pin connector Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects Sensing Range: Opposed Mode with F4: 16in Opposed Mode with F4 and lens: 20+ft Proximity Mode with F4: 7in using a .125in diameter fiber bundle Proximity Mode with F4 and lens: 1ft using a .125in diameter fiber bundle Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® PRO™, Infrared LED, 25ft cable with special 6-in connector, F4 Glass Fiberoptics Block - SPBIX97F4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTYEYE ® PRO™, Infrared LED, 25ft cable with special 6-in connector, F4 Glass Fiberoptics Block
SPBIX97F4
SMARTYEYE ® PRO™, Infrared LED, 25ft cable with special 6-in connector, F4 Glass Fiberoptics Block SPBIX97F4
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 25ft. and special 6-pin connector Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects Sensing Range: Opposed Mode with F4: 16in Opposed Mode with F4 and lens: 20+ft Proximity Mode with F4: 7in using a .125in diameter fiber bundle Proximity Mode with F4 and lens: 1ft using a .125in diameter fiber bundle Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other PRO™ models, please see our PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 5-wire, 25ft. and special 6-pin connector

Housing Type:

  • DIN Rail

Optical Block:

  • Type F4, Glass Fiberoptics
    Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes.

LED Light Source

  • Infrared = 880nm
    Best choice in most opaque object sensing tasks
    Provides longest possible sensing range in either Beam Make or Beam Break sensing modes
    Best choice in hostile environments; useful in penetrating lens contamination
    Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides
    Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc.
    Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials
    Color perception; tends to favor blue colored objects

Sensing Range:

  • Opposed Mode with F4: 16in
  • Opposed Mode with F4 and lens: 20+ft
  • Proximity Mode with F4: 7in using a .125in diameter fiber bundle
  • Proximity Mode with F4 and lens: 1ft using a .125in diameter fiber bundle

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
    (1) PNP Action Alert output transistor
  • Sensor outputs can sink or source up to 150mA
  • All outputs are continuously short circuit protected
  • Action Alert PNP transistor output source up to 75mA

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • Set for high resolution – less than one bar on the Contrast Indicator

Pushbutton Control:

  • Automatic set-up routines, i.e., QuickSet/AUTOSET
  • Manual Adjustments
  • Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER

Indicators:

  • 5-LED Bar graph functions in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options
  • Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
  • Amber LED – Illuminates when in the options select mode
  • Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet
Photoelectric - 22531630 - Radwell International
Willingboro, NJ, United States
Photoelectric
22531630
Photoelectric 22531630
PHOTOELECTRIC SENSOR, SMARTEYE PRO, INFRARED LED, 80 NM, 25 FT CABLE LENGTH, WITH SPECIAL 6 PIN CONNECTOR, F4 GLASS FIBEROPTIC BLOCK, 10-30 VDC, MAX SENSING DEPENDS ON THE FIBEROPTIC, PULSE STRETCHER / OFF DELAY TIMER. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SMARTEYE PRO, INFRARED LED, 80 NM, 25 FT CABLE LENGTH, WITH SPECIAL 6 PIN CONNECTOR, F4 GLASS FIBEROPTIC BLOCK, 10-30 VDC, MAX SENSING DEPENDS ON THE FIBEROPTIC, PULSE STRETCHER / OFF DELAY TIMER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number SPBIX97F4 22531630
Product Name SMARTYEYE ® PRO™, Infrared LED, 25ft cable with special 6-in connector, F4 Glass Fiberoptics Block Photoelectric
Operation Distance 16 inch (406 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Laser distance sensor - OGD560 - ifm efector inc.
Specs
Body Shape Threaded Barrel; Rectangular
Operation Distance 1.97 to 157 inch (50 to 4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Omron Electronic Components – Americas
Specs
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Photoelectric, Industrial - 1882-1019615-ND - DigiKey
Specs
Operation Distance 0.0 to 709 inch (0.0 to 18014 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Retroreflective
View Details
Photoelectric Sensors - 309902 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Power Requirements DC Powered
View Details