Tri-Tronics Company, Inc. SMARTYEYE ® PRO™, Infrared LED, 6ft 5-wire cable SPBI

Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 6ft Housing Type: DIN Rail Optical Block: None Optical blocks available for purchase. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects Sensing Range: Depends on optical block. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 6ft Housing Type: DIN Rail Optical Block: None Optical blocks available for purchase. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects Sensing Range: Depends on optical block. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® PRO™, Infrared LED, 6ft 5-wire cable - SPBI - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTYEYE ® PRO™, Infrared LED, 6ft 5-wire cable
SPBI
SMARTYEYE ® PRO™, Infrared LED, 6ft 5-wire cable SPBI
For documentation and other PRO™ models, please see our PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 5-wire, 6ft Housing Type: DIN Rail Optical Block: None Optical blocks available for purchase. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects Sensing Range: Depends on optical block. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor output source up to 75mA Response Time Light/Dark state response = 300 microseconds Hysteresis: Set for high resolution – less than one bar on the Contrast Indicator Pushbutton Control: Automatic set-up routines, i.e., QuickSet/AUTOSET Manual Adjustments Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other PRO™ models, please see our PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 5-wire, 6ft

Housing Type:

  • DIN Rail

Optical Block:

  • None
    Optical blocks available for purchase.

LED Light Source

  • Infrared = 880nm
    Best choice in most opaque object sensing tasks
    Provides longest possible sensing range in either Beam Make or Beam Break sensing modes
    Best choice in hostile environments; useful in penetrating lens contamination
    Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides
    Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc.
    Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials
    Color perception; tends to favor blue colored objects

Sensing Range:

  • Depends on optical block.

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
    (1) PNP Action Alert output transistor
  • Sensor outputs can sink or source up to 150mA
  • All outputs are continuously short circuit protected
  • Action Alert PNP transistor output source up to 75mA

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • Set for high resolution – less than one bar on the Contrast Indicator

Pushbutton Control:

  • Automatic set-up routines, i.e., QuickSet/AUTOSET
  • Manual Adjustments
  • Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER

Indicators:

  • 5-LED Bar graph functions in one of two modes:
    1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options
  • Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
  • Amber LED – Illuminates when in the options select mode
  • Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SPBI
Product Name SMARTYEYE ® PRO™, Infrared LED, 6ft 5-wire cable
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data