Tri-Tronics Company, Inc. SMARTEYE ® SmartDot™ Laser Sensor with Advanced Timer SLV

Description
For documentation and other SmartDot™ models, please see our SmartDot™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Note: For use in Class 2 circuits Current Requirements: 35mA max at 24VD Output Transistors: (1) NPN and (1) PNP sensor output transistor Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTOSET Input Selectable: Advanced Options NPN Input, Connect to 0VDC PNP Input, Connecto to 10-30VDC Response Time: Light State response = 240 microseconds Dark State response = 240 microseconds Laser Light Expectancy: 50,000 hours @ 25°C Light Source: Red Laser: Class I or II EN 60825-1 (2003) Spot Size: Short Range: 0.05" x 0.03" @ 6" Long Range: 0.07" x 0.05" @ 18" Retroreflective: 0.1" x 0.1" @ 5' Push Button Control: Two push buttons Ambient Temperature: -40°C to 70° (-40°F to 158°F) Rugged Construction: Chemical resistant high impact ABS plastic housing Waterproof ratings: IP68 Conforms to heavy industry grade CE requirements RoHS Compliant Focal Distance: Short Range Proximity: 6" (152mm) Long Range Proximity: 18" (456mm) Retroreflective: 5' (1.520m)
Datasheet
Description
For documentation and other SmartDot™ models, please see our SmartDot™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Note: For use in Class 2 circuits Current Requirements: 35mA max at 24VD Output Transistors: (1) NPN and (1) PNP sensor output transistor Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTOSET Input Selectable: Advanced Options NPN Input, Connect to 0VDC PNP Input, Connecto to 10-30VDC Response Time: Light State response = 240 microseconds Dark State response = 240 microseconds Laser Light Expectancy: 50,000 hours @ 25°C Light Source: Red Laser: Class I or II EN 60825-1 (2003) Spot Size: Short Range: 0.05" x 0.03" @ 6" Long Range: 0.07" x 0.05" @ 18" Retroreflective: 0.1" x 0.1" @ 5' Push Button Control: Two push buttons Ambient Temperature: -40°C to 70° (-40°F to 158°F) Rugged Construction: Chemical resistant high impact ABS plastic housing Waterproof ratings: IP68 Conforms to heavy industry grade CE requirements RoHS Compliant Focal Distance: Short Range Proximity: 6" (152mm) Long Range Proximity: 18" (456mm) Retroreflective: 5' (1.520m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ® SmartDot™ Laser Sensor with Advanced Timer - SLV - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ® SmartDot™ Laser Sensor with Advanced Timer
SLV
SMARTEYE ® SmartDot™ Laser Sensor with Advanced Timer SLV
For documentation and other SmartDot™ models, please see our SmartDot™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Note: For use in Class 2 circuits Current Requirements: 35mA max at 24VD Output Transistors: (1) NPN and (1) PNP sensor output transistor Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTOSET Input Selectable: Advanced Options NPN Input, Connect to 0VDC PNP Input, Connecto to 10-30VDC Response Time: Light State response = 240 microseconds Dark State response = 240 microseconds Laser Light Expectancy: 50,000 hours @ 25°C Light Source: Red Laser: Class I or II EN 60825-1 (2003) Spot Size: Short Range: 0.05" x 0.03" @ 6" Long Range: 0.07" x 0.05" @ 18" Retroreflective: 0.1" x 0.1" @ 5' Push Button Control: Two push buttons Ambient Temperature: -40°C to 70° (-40°F to 158°F) Rugged Construction: Chemical resistant high impact ABS plastic housing Waterproof ratings: IP68 Conforms to heavy industry grade CE requirements RoHS Compliant Focal Distance: Short Range Proximity: 6" (152mm) Long Range Proximity: 18" (456mm) Retroreflective: 5' (1.520m)

For documentation and other SmartDot™ models, please see our SmartDot™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 6ft

Housing Type:

  • Rectangular

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected
    Note: For use in Class 2 circuits

Current Requirements:

  • 35mA max at 24VD

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Outputs sink or source up to 150 milliamps (current limit)
  • All outputs are continuously short circuit protected

Remote AUTOSET Input
Selectable: Advanced Options

  • NPN Input, Connect to 0VDC
  • PNP Input, Connecto to 10-30VDC

Response Time:

  • Light State response = 240 microseconds
  • Dark State response = 240 microseconds

Laser Light Expectancy:

  • 50,000 hours @ 25°C

Light Source:

  • Red Laser: Class I or II
  • EN 60825-1 (2003)

Spot Size:

  • Short Range: 0.05" x 0.03" @ 6"
  • Long Range: 0.07" x 0.05" @ 18"
  • Retroreflective: 0.1" x 0.1" @ 5'

Push Button Control:

  • Two push buttons

Ambient Temperature:

  • -40°C to 70° (-40°F to 158°F)

Rugged Construction:

  • Chemical resistant high impact ABS plastic housing
  • Waterproof ratings: IP68
  • Conforms to heavy industry grade CE requirements
  • RoHS Compliant

Focal Distance:

  • Short Range Proximity: 6" (152mm)
  • Long Range Proximity: 18" (456mm)
  • Retroreflective: 5' (1.520m)
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SLV
Product Name SMARTEYE ® SmartDot™ Laser Sensor with Advanced Timer
Body Shape Rectangular
Unlock Full Specs
to access all available technical data