Tri-Tronics Company, Inc. SMARTEYE ® High Intensity Thru-Beam Light Source with R1 Optical Block SLS-2R1

Description
For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
Datasheet
Description
For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ® High Intensity Thru-Beam Light Source with R1 Optical Block - SLS-2R1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ® High Intensity Thru-Beam Light Source with R1 Optical Block
SLS-2R1
SMARTEYE ® High Intensity Thru-Beam Light Source with R1 Optical Block SLS-2R1
For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability

For documentation and other High Intensity models, please see our High Intensity Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft.

Housing Type:

  • Rectangular

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • Dual LED light source 65mA
  • HSLS-12 light source 70mA

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)
  • 95% relative humidity

Rugged Construction:

  • High-impact plastic case is dirt and moisture sealed
  • Epoxy encapsulated for mechanical stability
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SLS-2R1
Product Name SMARTEYE ® High Intensity Thru-Beam Light Source with R1 Optical Block
Body Shape Rectangular
Unlock Full Specs
to access all available technical data