For documentation and other High Intensity models, please see our High Intensity Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Potentiometer
Connection Type:
Cabled, 6ft.
Housing Type:
Rectangular
Family Specific
Supply Voltage:
12 to 24 VDC
Polarity Protected
Current Requirements:
Dual LED light source 65mA
HSLS-12 light source 70mA
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
95% relative humidity
Rugged Construction:
High-impact plastic case is dirt and moisture sealed
Epoxy encapsulated for mechanical stability
For documentation and other High Intensity models, please see our High Intensity Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Family Specific
Supply Voltage:
- 12 to 24 VDC
- Polarity Protected
Current Requirements:
- Dual LED light source 65mA
- HSLS-12 light source 70mA
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
- 95% relative humidity
Rugged Construction:
- High-impact plastic case is dirt and moisture sealed
- Epoxy encapsulated for mechanical stability