For documentation and other SmartDot™ models, please see our SmartDot™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Cabled, 6ft
Housing Type:
Rectangular
Family Specific
Supply Voltage:
10 to 30 VDC
Polarity Protected Note: For use in Class 2 circuits
Current Requirements:
35mA max at 24VD
Output Transistors:
(1) NPN and (1) PNP sensor output transistor
Outputs sink or source up to 150 milliamps (current limit)
All outputs are continuously short circuit protected
Remote AUTOSET Input Selectable: Advanced Options
NPN Input, Connect to 0VDC
PNP Input, Connecto to 10-30VDC
Response Time:
Light State response = 240 microseconds
Dark State response = 240 microseconds
Laser Light Expectancy:
50,000 hours @ 25°C
Light Source:
Red Laser: Class I or II
EN 60825-1 (2003)
Spot Size:
Short Range: 0.05" x 0.03" @ 6"
Long Range: 0.07" x 0.05" @ 18"
Retroreflective: 0.1" x 0.1" @ 5'
Push Button Control:
Two push buttons
Ambient Temperature:
-40°C to 70° (-40°F to 158°F)
Rugged Construction:
Chemical resistant high impact ABS plastic housing
Waterproof ratings: IP68
Conforms to heavy industry grade CE requirements
RoHS Compliant
Focal Distance:
Short Range Proximity: 6" (152mm)
Long Range Proximity: 18" (456mm)
Retroreflective: 5' (1.520m)
For documentation and other SmartDot™ models, please see our SmartDot™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Family Specific
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Note: For use in Class 2 circuits
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP sensor output transistor
- Outputs sink or source up to 150 milliamps (current limit)
- All outputs are continuously short circuit protected
Remote AUTOSET Input
Selectable: Advanced Options
- NPN Input, Connect to 0VDC
- PNP Input, Connecto to 10-30VDC
Response Time:
- Light State response = 240 microseconds
- Dark State response = 240 microseconds
Laser Light Expectancy:
Light Source:
- Red Laser: Class I or II
- EN 60825-1 (2003)
Spot Size:
- Short Range: 0.05" x 0.03" @ 6"
- Long Range: 0.07" x 0.05" @ 18"
- Retroreflective: 0.1" x 0.1" @ 5'
Push Button Control:
Ambient Temperature:
- -40°C to 70° (-40°F to 158°F)
Rugged Construction:
- Chemical resistant high impact ABS plastic housing
- Waterproof ratings: IP68
- Conforms to heavy industry grade CE requirements
- RoHS Compliant
Focal Distance:
- Short Range Proximity: 6" (152mm)
- Long Range Proximity: 18" (456mm)
- Retroreflective: 5' (1.520m)