Tri-Tronics Company, Inc. SMARTYEYE ® MARK II with Red LED, potentiometer adjustment, 4-wire M12 Connector and R1 Retroreflective Optical Block SERR1

Description
For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type R1, Retroreflective Turns the sensor into a retroreflective sensor. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/transluc ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides. Sensing Range: 30ft Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Indicators: OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set FULLY LlT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type R1, Retroreflective Turns the sensor into a retroreflective sensor. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/transluc ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides. Sensing Range: 30ft Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Indicators: OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set FULLY LlT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® MARK II with Red LED, potentiometer adjustment, 4-wire M12 Connector and R1 Retroreflective Optical Block - SERR1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTYEYE ® MARK II with Red LED, potentiometer adjustment, 4-wire M12 Connector and R1 Retroreflective Optical Block
SERR1
SMARTYEYE ® MARK II with Red LED, potentiometer adjustment, 4-wire M12 Connector and R1 Retroreflective Optical Block SERR1
For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type R1, Retroreflective Turns the sensor into a retroreflective sensor. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/transluc ent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides. Sensing Range: 30ft Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Indicators: OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set FULLY LlT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength

For documentation and other MARK II models, please see our MARK II Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M12

Housing Type:

  • Rectangular

Optical Block:

  • Type R1, Retroreflective
    Turns the sensor into a retroreflective sensor.

LED Light Source

  • Red = 660nm
    Visible red LED light source recommended for sensing transparent/translucent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic light guides.

Sensing Range:

  • 30ft

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 85mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • NPN Sink up to 150mA
  • PNP Source up to 150mA
  • Momentary short circuit protected
  • Outputs protected from pulsing during power up
  • Light/dark switch de4termines output status
    Light = Light "ON" operate
    Dark = Dark "ON" operate

Response Time

  • Minimum duration of input event
  • Light state response = 50 microseconds
  • Dark state response = 140 microseconds
  • Leading edge variation less than 20 microseconds

Hysteresis:

  • Less than 400 millivolts for maximum sensitivity and resolution

Indicators:

  • OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR
  • EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set
  • FULLY LlT: Operating near saturation
  • OFF: Operating near maximum sensing range
  • CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet
Photoelectric - 4895629 - Radwell International
Willingboro, NJ, United States
Photoelectric
4895629
Photoelectric 4895629
SMARTEYE MARK II WITH RED LED, POTENTIOMETER ADJUSTMENT, 4-WIRE M12 CONNECTOR AND R1 RETROREFLECTIVE OPTICAL BLOCK. 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED. THE MAXIMUM RANGE IS 30 FEET.. FREE 2 YEAR RADWELL WARRANTY

SMARTEYE MARK II WITH RED LED, POTENTIOMETER ADJUSTMENT, 4-WIRE M12 CONNECTOR AND R1 RETROREFLECTIVE OPTICAL BLOCK. 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED. THE MAXIMUM RANGE IS 30 FEET.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number SERR1 4895629
Product Name SMARTYEYE ® MARK II with Red LED, potentiometer adjustment, 4-wire M12 Connector and R1 Retroreflective Optical Block Photoelectric
Body Shape Rectangular
Operation Distance 360 inch (9144 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective
Unlock Full Specs
to access all available technical data