For documentation and other MARK II models, please see our MARK II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
Current Requirements:
Output Transistors:
Response Time
Hysteresis:
Indicators:
Light Immunity:
Ambient Temperature:
Rugged Construction:
SENSOR, SMARTEYE MARK II,WITH INFRARED LED, POTENTIOMETER ADJUSTMENT, 4 WIRE M12 CONNECTOR, O1 MEDIUM TO LONG RANGE PROXIMITY OPTICAL BLOCK, NPN AND PNP OUTPUTS, 24 VDC, POLARITY PROTECTED, MAXIMUM RANGE IS 6 FEET. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | SEIO1 | 43648 |
| Product Name | SMARTYEYE ® MARK II with Infrared LED, potentiometer adjustment, 4-wire M12 Connector and O1 Medium to Long Range Proximity Optical Block | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 72 inch (1829 mm) | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |
| Beam Type | Infrared |