Tri-Tronics Company, Inc. Photoelectric SEBO1

Description
SENSOR, MARK II, SMARTEYE, BLUE LED, OPTICAL BLOCK, 150 MA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, MARK II, SMARTEYE, BLUE LED, OPTICAL BLOCK, 150 MA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26409746 - Radwell International
Willingboro, NJ, United States
Photoelectric
26409746
Photoelectric 26409746
SENSOR, MARK II, SMARTEYE, BLUE LED, OPTICAL BLOCK, 150 MA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, MARK II, SMARTEYE, BLUE LED, OPTICAL BLOCK, 150 MA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26409746
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9702-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details