For documentation and other MARK II models, please see our MARK II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Knob
Connection Type:
Connector, Circular 6-pin
Housing Type:
Rectangular
Optical Block:
Type V1G, Glass, Focused Lens "V" Axis Direct lens “V” axis sensing at close ranges. Used for small part or precise leading edge sensing.
LED Light Source
Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks.
Sensing Range:
2.25in.
Family Specific
Supply Voltage:
12 to 24 VDC
Polarity Protected
Current Requirements:
85mA (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP sensor output transistor
NPN Sink up to 150mA
PNP Source up to 150mA
Momentary short circuit protected
Outputs protected from pulsing during power up
Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate
Response Time
Minimum duration of input event
Light state response = 50 microseconds
Dark state response = 140 microseconds
Leading edge variation less than 20 microseconds
Hysteresis:
Less than 400 millivolts for maximum sensitivity and resolution
Indicators:
OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR
EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set
FULLY LlT: Operating near saturation
OFF: Operating near maximum sensing range
CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
Epoxy encapsulated for mechanical strength
For documentation and other MARK II models, please see our MARK II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
- Connector, Circular 6-pin
Housing Type:
Optical Block:
- Type V1G, Glass, Focused Lens "V" Axis
Direct lens “V” axis sensing at close ranges. Used for small part or precise leading edge sensing.
LED Light Source
- Blue = 480nm
Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks.
Sensing Range:
Family Specific
Supply Voltage:
- 12 to 24 VDC
- Polarity Protected
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP sensor output transistor
- NPN Sink up to 150mA
- PNP Source up to 150mA
- Momentary short circuit protected
- Outputs protected from pulsing during power up
- Light/dark switch de4termines output status
Light = Light "ON" operate
Dark = Dark "ON" operate
Response Time
- Minimum duration of input event
- Light state response = 50 microseconds
- Dark state response = 140 microseconds
- Leading edge variation less than 20 microseconds
Hysteresis:
- Less than 400 millivolts for maximum sensitivity and resolution
Indicators:
- OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR
- EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set
- FULLY LlT: Operating near saturation
- OFF: Operating near maximum sensing range
- CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
- Epoxy encapsulated for mechanical strength